The Realtek RTL8111C-VC-GR is a Gigabit Ethernet controller designed for high-performance network connectivity in a variety of applications. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver into a single chip. This component supports 10/100/1000Mbps data rates, ensuring fast and reliable network communication.
Applications:
- Desktop PCs
- Motherboards
- Network Interface Cards (NICs)
- Embedded systems
- Gaming Consoles
Features:
- Gigabit Ethernet: Supports 10/100/1000Mbps data rates for high-speed network connections.
- PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1, offering high bandwidth.
- Integrated PHY: Includes a built-in Gigabit Ethernet PHY transceiver.
- Wake-on-LAN (WOL): Allows remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
- IEEE 802.3u, 802.3ab, and 802.3az Compliance: Complies with industry standards for Ethernet networking.
- IPv4/IPv6 Checksum Offload Engine: Reduces CPU load by offloading checksum calculations to the hardware.
- Power Management: Incorporates advanced power-saving modes to minimize energy consumption.
Benefits:
- High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and low latency.
- Reduced CPU Load: The checksum offload engine minimizes CPU utilization, improving overall system responsiveness.
- Remote Management: Wake-on-LAN functionality enables remote system management and maintenance.
- Energy Efficiency: Advanced power-saving modes help to reduce energy consumption and lower operating costs.
- Simplified Integration: The PCI Express interface simplifies system integration and reduces development time.
The Realtek RTL8111C-VC-GR is designed to meet the demands of modern networking environments, offering a balance of performance, power efficiency, and ease of integration. Its features make it suitable for a wide range of applications requiring high-speed and reliable network connectivity. The integrated design helps reduce system cost and complexity while providing robust network performance.