EN
  • EN
  • DE

TF252TH-4A-TL-H

Part No TF252TH-4A-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 140μA @ 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 100mV @ 1μA
Max Input Capacitance 3.1pF @ 2V
Maximum Power Dissipation 100mW
Mounting SMD (SMT)
Case / Package VTFP
Win Source Part Number 1106820-TF252TH-4A-TL-H
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF252TH-4A-TL-H CAD Model

Description

Product Overview: TF252TH-4A-TL-H

The TF252TH-4A-TL-H is a state-of-the-art semiconductor device from ON Semiconductor, a leading company in energy-efficient innovations. This product is designed to provide robust performance for a wide range of electronic applications. Its compact design and high reliability make it an ideal choice for designers looking to enhance system performance while minimizing space and power consumption.

Key Features

  • High Current Capability: This device is capable of handling up to 4A of continuous current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The low Vf helps to reduce power loss and improve efficiency, which is critical in power management applications.
  • High Surge Current Tolerance: With its robust surge current capability, the TF252TH-4A-TL-H can withstand transient current spikes without performance degradation.
  • Thermal Performance: The package is designed for optimal thermal performance, ensuring reliability even under high temperature operating conditions.
  • RoHS Compliant: The device meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally sensitive applications.

Applications

The TF252TH-4A-TL-H is versatile and can be used in various applications including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Electronics
  • Industrial Power Supplies
  • LED Lighting
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The TF252TH-4A-TL-H is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers. Its reliability is backed by ON Semiconductor's reputation in the industry for producing durable and dependable components.

Environmental Impact

As an environmentally responsible company, ON Semiconductor ensures that the TF252TH-4A-TL-H adheres to eco-friendly standards. Its compliance with RoHS directives reflects the company's dedication to reducing the environmental impact of its products and promoting sustainability in electronics manufacturing.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1100 $116.0500
1,630+ $0.1066 $173.7580
2,240+ $0.1032 $231.1680
2,900+ $0.0997 $289.1300
3,880+ $0.0894 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,500 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess