EN
  • EN
  • DE

TF252-TL-E

Part No TF252-TL-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case USFP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 750033-TF252-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF252-TL-E CAD Model

Description

The ON Semiconductor TF252-TL-E is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This versatile component is particularly suitable for use in switching applications, where its fast switching speed and low on-state resistance are essential for minimizing power losses and improving overall efficiency.

Key Features

  • Low On-Resistance: The TF252-TL-E boasts a very low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances the device's overall efficiency in high-current applications.
  • High Switching Speed: With its fast switching capabilities, the TF252-TL-E is ideal for high-frequency power switching applications, contributing to reduced switching losses and improved performance.
  • High Voltage Tolerance: This MOSFET can handle high voltages, making it suitable for a range of industrial and consumer applications where voltage spikes may occur.
  • Small Package Size: Encased in a compact package, the TF252-TL-E is optimized for space-constrained applications without compromising on power handling capabilities.
  • Thermal Performance: The device has been engineered to exhibit excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The ON Semiconductor TF252-TL-E is a versatile component that can be used in a variety of power management tasks. Its applications span across multiple sectors, including but not limited to:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Automotive Applications
  • LED Lighting

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the TF252-TL-E is no exception. Manufactured with state-of-the-art technology, this MOSFET is designed to meet the stringent requirements of the most demanding electronic systems, ensuring long-term reliability and performance.

Whether you are designing power supplies, motor controls, or any other power-sensitive application, the TF252-TL-E from ON Semiconductor is an excellent choice for your power MOSFET needs.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Panasonic
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess