EN
  • EN
  • DE

TF208TH-5-H-TL-H

Part No TF208TH-5-H-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216800-TF208TH-5-H-TL-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF208TH-5-H-TL-H CAD Model

Description

ON Semiconductor TF208TH-5-H-TL-H: A High-Performance Thyristor Surge Protection Device

The TF208TH-5-H-TL-H is a robust thyristor surge protector component manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to safeguard electronic circuits from overvoltage transients, thus ensuring the longevity and reliability of applications in various industries, including telecommunications, consumer electronics, and industrial systems.

With its high surge capability, the TF208TH-5-H-TL-H is capable of withstanding surge currents, making it an ideal choice for applications that require a high level of protection. Its bidirectional functionality allows it to protect circuits from surges occurring in both directions, which is particularly beneficial for AC line protection.

The component comes in a compact, surface-mount package, which makes it suitable for high-density PCB layouts. The package is designed to optimize thermal performance and ensure a low profile in the end application. Its small size, combined with its exceptional surge handling capabilities, makes the TF208TH-5-H-TL-H a preferred choice for designers looking to minimize space while maximizing protection.

The TF208TH-5-H-TL-H operates over a wide temperature range, ensuring reliable performance under extreme environmental conditions. Its high holding current prevents unwanted triggering by noise or fluctuating power lines, thus providing stable operation. The device also features a low on-state voltage, which minimizes power loss when the device is conducting during a surge event.

For engineers and designers seeking a reliable and efficient solution for transient voltage suppression, the TF208TH-5-H-TL-H from ON Semiconductor offers a perfect blend of performance, size, and reliability. Its ease of integration into existing and new designs, combined with ON Semiconductor's reputation for quality, makes this thyristor surge protection device a smart choice for protecting sensitive electronic circuits.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess