EN
  • EN
  • DE

LM80CIMT-3/NOPB

Part No LM80CIMT-3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MONITOR SYS HARDWAR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1055035-LM80CIMT-3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM80CIMT-3/NOPB CAD Model

Description

Product Overview: LM80CIMT-3/NOPB

The LM80CIMT-3/NOPB is a robust voltage regulator integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to offer stable and reliable voltage regulation, making it an ideal choice for a wide range of electronic applications that require a fixed voltage supply.

Key Features

  • Output Voltage: The LM80CIMT-3/NOPB provides a fixed output voltage of 3V, which is suitable for low-voltage electronics that require a consistent power source.
  • Output Current: It is capable of delivering an output current of up to 1.5A, ensuring sufficient power for a variety of components and devices.
  • Package Type: The device comes in a surface-mount TSSOP-16 package, which is compact and ideal for space-constrained applications.
  • Operating Temperature Range: The regulator is designed to operate over an industrial temperature range of -40°C to 85°C, offering reliability in diverse environments.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device from overheating, thus enhancing its longevity and reliability.
  • Stable Operation: The LM80CIMT-3/NOPB requires minimal external components for stable operation, simplifying circuit design and reducing overall system cost.

Applications

The LM80CIMT-3/NOPB is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Computing Systems
  • Power Management Circuits

Quality and Reliability

As with all Texas Instruments products, the LM80CIMT-3/NOPB is manufactured to the highest quality standards. The device is available in a lead-free, RoHS-compliant package, indicating a commitment to environmental sustainability and safety. Additionally, the 'NOPB' suffix in the part number signifies that the product is provided without lead-containing finishes, making it suitable for eco-friendly manufacturing processes.

Overall, the LM80CIMT-3/NOPB voltage regulator from Texas Instruments is a reliable and efficient solution for managing power supply in electronic circuits, ensuring stable operation and a long service life for the end products.

You May Also Be Interested in

Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9477 $54.4247
25+ $4.0597 $101.4925
39+ $3.9328 $153.3792
53+ $3.8060 $201.7180
68+ $3.6791 $250.1788
91+ $3.2985 $300.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess