EN
  • EN
  • DE

JM38510/00204BEA

Part No JM38510/00204BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SN5476 DUAL J-K FLIP-FLOPS WITH / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608925-JM38510/00204BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/00204BEA CAD Model

Description

The JM38510/00204BEA is a high-reliability integrated circuit (IC) from Texas Instruments, renowned for its precision and durability in demanding applications. This product is part of Texas Instruments' range of military-grade components, designed to meet stringent specifications and performance standards required for use in defense and aerospace industries.

Key Features:

  • Military Specifications: The JM38510/00204BEA is manufactured to comply with military specifications, ensuring robust performance in extreme conditions, including wide temperature ranges and high levels of shock and vibration.
  • Quality and Reliability: Texas Instruments' commitment to quality is evident in this product, which undergoes rigorous testing protocols to guarantee reliability over its operational lifespan.
  • Precision Engineering: This IC is engineered for precise electrical characteristics, ensuring accurate signal processing and control in critical systems.

Applications:

The JM38510/00204BEA is ideally suited for use in high-reliability systems where failure is not an option. Typical applications include:

  • Avionics and onboard systems in aircraft and spacecraft
  • Military communication systems
  • Navigation and guidance systems
  • Weapon and defense system controls

Product Specifications:

Parameter Value
Part Number JM38510/00204BEA
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)
Operating Temperature Range Specified by Military Standards

For detailed technical specifications and compatibility information, it is recommended to consult the product datasheet and Texas Instruments' support resources.

Ordering Information:

To purchase the JM38510/00204BEA or to request samples, please visit the Texas Instruments website or contact an authorized distributor. Ensure that your application meets the necessary requirements by discussing your needs with a Texas Instruments sales representative.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1154 $54.3462
7+ $14.8640 $104.0480
11+ $14.3995 $158.3945
15+ $13.9350 $209.0250
19+ $13.4705 $255.9395
25+ $12.0770 $301.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess