EN
  • EN
  • DE

TCP-3027H-QT

Part No TCP-3027H-QT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC HI TUNABLE 2.7PF 6QFN / RF IC Tuner 700MHz ~ 2.7GHz 6-QFN (1.6x1.2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Tuner
Frequency 700MHz ~ 2.7GHz
Mounting Type Surface Mount
Package / Case 6-VFDFN
Supplier Device Package 6-QFN (1.6x1.2)
Base Product Number TCP-3027
Standard Package 8,000 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936262-TCP-3027H-QT
Ultra Librarian 3D Model Ultra Librarian TCP-3027H-QT CAD Model

Description

Product Overview: TCP-3027H-QT

The TCP-3027H-QT is a high-performance integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors. With its robust construction and cutting-edge technology, the TCP-3027H-QT is the go-to solution for designers looking to enhance system reliability and efficiency.

Key Features

  • High Efficiency: The TCP-3027H-QT is engineered to maximize power efficiency, which is crucial for reducing heat generation and improving the longevity of your system.
  • Durability: Built with ON Semiconductor's commitment to quality, this product offers exceptional durability and is designed to withstand harsh operating conditions.
  • Versatility: This component is suitable for a variety of applications, making it a versatile choice for designers working across different sectors.
  • Compact Design: The TCP-3027H-QT comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the TCP-3027H-QT makes it ideal for a broad spectrum of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Technical Specifications

The TCP-3027H-QT is equipped with a range of technical features that ensure seamless integration into your system. It supports a wide input voltage range, offers high current handling capabilities, and maintains a low quiescent current to preserve energy when the device is in standby mode. Furthermore, it is designed to meet the stringent regulatory standards set by the industry, ensuring both safety and performance.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the TCP-3027H-QT is no exception. Each unit is rigorously tested to guarantee it meets the high standards expected by customers. When you choose the TCP-3027H-QT, you can be confident that you are getting a product that will not only perform to your expectations but also stand the test of time.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess