EN
  • EN
  • DE

AD7890BR-4

Part No AD7890BR-4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 8-Channel, 12-Bit Serial, Data Acquisition System
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 117k
Data Interface Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
RoHS State Request Verification
Win Source Part Number 1137943-AD7890BR-4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7890
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7890BR-4 CAD Model

Description

The AD7890BR-4 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This ADC is part of a series that offers a multitude of features designed for a variety of applications, including industrial process control, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: 12-bit resolution provides high precision for demanding applications.
  • Sampling Rate: The device boasts a fast sampling rate, enhancing its capability to handle rapid signal changes.
  • Input Type: The AD7890BR-4 supports a pseudo-differential input type, offering improved noise rejection and signal integrity.
  • Interface: It features a serial interface for easy connection to microprocessors and DSPs.
  • Power Efficiency: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered devices.
  • Reference: An on-chip reference ensures consistent performance and simplifies system design.

Performance and Reliability

The AD7890BR-4 is engineered to deliver reliable and accurate performance under varying conditions. Its robust architecture ensures that the device maintains its accuracy over temperature and power supply variations, which is critical for industrial and medical applications where precision is paramount.

Applications

Thanks to its versatile features, the AD7890BR-4 is suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial Process Controls
  • Instrumentation and Measurement Systems
  • Medical Devices
  • Data Acquisition Systems
  • Portable Battery-Powered Equipment

Quality and Support

Analog Devices Inc. is known for its commitment to quality and long-term reliability. The AD7890BR-4, like all of their products, is supported by extensive documentation and a dedicated technical support team, ensuring that designers can integrate the ADC into their projects with confidence and ease.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0496 $70.0992
5+ $28.7595 $143.7975
7+ $27.8609 $195.0263
9+ $26.9612 $242.6508
12+ $26.0626 $312.7512
15+ $23.3668 $350.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess