EN
  • EN
  • DE

TCP-1027N-QT

Part No TCP-1027N-QT
Manufacturer ON Semiconductor
Catalog OEM Parts (T - Z)
Description Ptic QFN in Tape And Reel / 1 Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
RoHS Compliant
Win Source Part Number 1098660-TCP-1027N-QT
Categories OEM Parts(T-Z)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCP-1027N-QT CAD Model

Description

The TCP-1027N-QT from ON Semiconductor is a high-performance, precision temperature sensor designed to cater to a wide range of applications requiring accurate temperature monitoring and control. This advanced sensor is an integral component in the development of energy-efficient and reliable electronic systems.

Key Features

  • High Accuracy: The TCP-1027N-QT provides precise temperature readings, ensuring optimal performance for temperature-sensitive applications.
  • Wide Operating Temperature Range: This temperature sensor operates effectively over a broad temperature range, making it suitable for diverse environmental conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the TCP-1027N-QT minimizes power usage, which is crucial for battery-powered devices.
  • Small Footprint: The compact size of the TCP-1027N-QT allows for easy integration into space-constrained designs without compromising functionality.
  • Robust Design: ON Semiconductor's commitment to quality ensures that the TCP-1027N-QT is built to withstand the rigors of industrial environments, providing long-term reliability.

Applications

The versatility of the TCP-1027N-QT makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Medical Devices
  • Automotive Electronics
  • Data Centers

Technical Specifications

With its advanced technical specifications, the TCP-1027N-QT stands out as a top-tier temperature sensor:

  • Supply Voltage: The sensor operates at a nominal voltage, providing flexibility in system design.
  • Output Type: The TCP-1027N-QT features a linear output that correlates directly with temperature, simplifying integration into digital systems.
  • Packaging: Offered in industry-standard packaging, the TCP-1027N-QT is ready for seamless implementation into existing production processes.

In conclusion, the TCP-1027N-QT temperature sensor from ON Semiconductor is a sophisticated solution for precise temperature monitoring. Its combination of accuracy, durability, and low power consumption makes it an excellent choice for engineers and designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess