EN
  • EN
  • DE

SZMMSZ4678T1G

Part No SZMMSZ4678T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 1.8V 500MW SOD123 / Zener Diode 1.8 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 1.8 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 7.5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4678
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ4678T1GOSCT,SZMMSZ4678T1G-ND,SZMMSZ4678T1GOSDKR,2156-SZMMSZ4678T1G-OS,SZMMSZ4678T1GOSTR
Standard Package 3,000
Win Source Part Number 960290-SZMMSZ4678T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4678T1G CAD Model

Description

Introducing the ON Semiconductor SZMMSZ4678T1G Diode

The ON Semiconductor SZMMSZ4678T1G is a high-performance, surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference. This precision Zener diode offers a nominal Zener voltage of 3.6 volts and is encapsulated in a compact SOD-123 package, making it ideal for space-constrained applications.

Key Features:

  • Zener Voltage: The SZMMSZ4678T1G provides a precise voltage regulation at 3.6V with a tolerance of ±5%. This makes it suitable for providing a stable reference voltage in various electronic circuits.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle significant power for its size, ensuring reliable operation even under strenuous conditions.
  • Compact Form Factor: The SOD-123 package is small and lightweight, making it easy to integrate into a wide range of electronic devices without taking up much space.
  • Low Leakage Current: The SZMMSZ4678T1G boasts a low leakage current, enhancing the overall efficiency of the device it's used in and contributing to energy savings.
  • High Surge Capability: This diode is capable of withstanding surge currents, providing additional protection against voltage spikes and transients that can occur in electrical circuits.

Applications:

The SZMMSZ4678T1G is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics
  • Voltage regulation modules
  • Overvoltage and overcurrent protection circuits
  • Telecommunication devices
  • Portable battery-powered devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMSZ4678T1G is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is also RoHS compliant, meaning it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Whether you are designing a complex power supply or simply need a reliable voltage reference, the ON Semiconductor SZMMSZ4678T1G Zener diode is an excellent choice for your circuit requirements.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.2359
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0822 $50.1420
1,485+ $0.0674 $100.0890
2,300+ $0.0653 $150.1900
3,165+ $0.0632 $200.0280
4,095+ $0.0611 $250.2045
5,475+ $0.0548 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206,020 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess