EN
  • EN
  • DE

SBJ100505T-601Y-N

Part No SBJ100505T-601Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966414-SBJ100505T-601Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBJ100505T-601Y-N CAD Model

Description

The SBJ100505T-601Y-N is a wire wound chip inductor from Chilisin, designed for high-frequency applications. It is characterized by its small size, high Q factor, and excellent self-resonant frequency. This inductor is suitable for various RF and wireless communication circuits.

Applications

  • RF Transceiver Circuits
  • Wireless LAN (WLAN) Devices
  • Bluetooth Modules
  • Mobile Communication Systems
  • GPS Devices
  • Matching Networks
  • Filter Circuits

Features

  • Compact Size: 1.0mm x 0.5mm x 0.5mm
  • High Q Factor: Ensures low energy loss and efficient performance.
  • Excellent Self-Resonant Frequency (SRF): Enables use in high-frequency applications.
  • Tight Tolerance: Provides consistent and reliable performance.
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Miniaturization: Small footprint allows for dense board designs and space-saving solutions.
  • Improved Efficiency: High Q factor minimizes signal loss and enhances circuit efficiency.
  • Stable Performance: Tight tolerance ensures consistent electrical characteristics and stable operation.
  • Versatile Use: Suitable for a wide range of high-frequency applications due to its excellent SRF.
  • Environmentally Safe: RoHS compliance ensures that the product is free from hazardous substances.

Specifications

The SBJ100505T-601Y-N features an inductance of 0.6uH with a tolerance of ±30%. Its high self-resonant frequency allows it to be used effectively in high-frequency circuits. The inductor is manufactured using a ceramic core and copper winding, providing a robust and reliable component. It is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly.

This inductor is well-suited for applications requiring a small, high-performance inductor, such as impedance matching, filtering, and tuning in RF circuits. Chilisin's SBJ series is known for its quality and reliability, making it a popular choice among design engineers.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Shikues
Lowest to $0.0318
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0028 $50.0080
43,480+ $0.0023 $100.0040
65,220+ $0.0023 $150.0060
90,910+ $0.0022 $200.0020
119,050+ $0.0021 $250.0050
157,895+ $0.0019 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,900 pieces
MOQ: 17860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess