EN
  • EN
  • DE

HBL1025T1G

Part No HBL1025T1G
Manufacturer ON Semiconductor
Catalog Lighting Protection
Description LIGHT PROT LED SHUNT 11.5V SMD / Lighting Protection LED Shunt 11.5V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Lighting Protection
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage 11.5V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number HBL1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HBL1025T1G-ND,ONSONSHBL1025T1G,2156-HBL1025T1G-OS,HBL1025T1GOSCT,HBL1025T1GOSDKR,HBL1025T1GOSTR,2832-HBL1025T1GTR,2832-HBL1025T1G-488
Standard Package 3,000
Win Source Part Number 1324697-HBL1025T1G
Ultra Librarian 3D Model Ultra Librarian HBL1025T1G CAD Model

Description

ON Semiconductor HBL1025T1G Product Overview

The HBL1025T1G is a state-of-the-art Schottky barrier rectifier designed by ON Semiconductor, a leader in power and signal management solutions. This high-performance diode is engineered to offer low forward voltage drop, minimal reverse leakage, and fast switching capabilities, making it an excellent choice for a wide range of applications, including power supply, inverters, converters, and freewheeling diodes for consumer, automotive, and industrial markets.

Key Features

  • Low Forward Voltage Drop: The HBL1025T1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle a high surge current, this device is well-suited for applications that experience transient overloads.
  • Fast Switching Speed: The diode's fast switching speed ensures that it can respond quickly to changes in voltage, which is critical for high-frequency operations.
  • Low Power Loss: Thanks to its Schottky barrier design, the HBL1025T1G exhibits lower power loss compared to traditional rectifiers, which is beneficial for power-sensitive applications.
  • Halogen-Free: In line with environmental regulations, the HBL1025T1G is a halogen-free product, reducing the potential environmental impact of the device.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances Directive ensures that the HBL1025T1G meets European standards for environmental protection.

Applications

The versatility of the HBL1025T1G allows it to be used in various applications across multiple sectors. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • OR-ing diode in server applications
  • Automotive applications requiring high reliability

Product Specifications

The HBL1025T1G is packaged in a compact SMB footprint, offering a balance between board space efficiency and thermal performance. Its operating temperature range from -55°C to +150°C allows for deployment in extreme conditions. The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

In conclusion, ON Semiconductor's HBL1025T1G Schottky barrier rectifier is a high-quality component that offers efficiency, reliability, and environmental compliance, making it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $0.0502
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.9385
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Lowest to $0.0441
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.9231
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $1.1822
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 3.5V SMD / Lighting Protection LED Shunt 3.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 5V BI-DIR SOT-89
Lowest to $2.6900
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.4837
Monolithic Power Systems Inc.
IC LED DRIVER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess