Products specifications Report Issue?

Category Circuit Protection>Lighting Protection
Mfr Littelfuse Inc.
Series PLED®
Package Tape & Reel
Voltage - Clamping 26 V
Voltage 13V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Other Names F6296CT,F6296TR,-PLED13US,PLED13US-ND,F6296DKR
Standard Package 2,500
Win Source Part Number 1202032-PLED13US
Ultra Librarian 3D Model Ultra Librarian PLED13US CAD Model

Description

The PLED13US is a LED shunt circuit protection device manufactured by Littelfuse Inc.

  • Voltage Clamp: 26V
  • Voltage Rating: 13V
  • Package: DO-214AA, SMB
  • Standard Package: 2,500
  • Mounting Type: SMD (SMT)
  • Application: LED protection

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for SZHBL5006XV2T1G
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 6V SMD
Need more? Email Us
ECAD model for PLED6UQ12
ON Semiconductor
LIGHT PROT LED SHUNT 11.5V SMD / Lighting Protection LED Shunt 11.5V Surface Mount
Need more? Email Us
ECAD model for HBL1025T1G
ON Semiconductor
LIGHT PROTECTOR LED SHUNT 7V SMD
Need more? Email Us
ECAD model for SZHBL5006HT1G
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $1.3400
ECAD model for PLED13S
Littelfuse Inc.
LED PROTECTOR 5V BI-DIR SOT-89
Lowest to $3.0128
ECAD model for PLED5HT
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 9V SMD
Need more? Email Us
ECAD model for PLED9UQ12
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 6V SMD
Lowest to $1.2207
ECAD model for PLED6Q12
Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us
ECAD model for LSP1300BJR-S

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5417 $65.0040
295+ $0.4446 $131.1570
455+ $0.4306 $195.9230
625+ $0.4168 $260.5000
805+ $0.4030 $324.4150
1,075+ $0.3612 $388.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,750 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention