EN
  • EN
  • DE

SZESD9R3.3ST5G

Part No SZESD9R3.3ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 7.8VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 26 Weeks
Features 7.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOD-923
Case / Package SOD-923
Family Name SZESD9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SZESD9R3.3ST5GOSTR, SZESD9R3.3ST5G-ND, SZESD9R3.3ST5GOSDKR, SZESD9R3.3ST5GOSCT
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898769-SZESD9R3.3ST5G
Ultra Librarian 3D Model Ultra Librarian SZESD9R3.3ST5G CAD Model

Description

The ON Semiconductor SZESD9R3.3ST5G is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust diode is specifically engineered to provide high-performance protection for high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The SZESD9R3.3ST5G offers a low clamping voltage, ensuring that even the most sensitive components are shielded from the damaging effects of ESD events.
  • Fast Response Time: With its rapid response to transient events, this ESD protection diode is capable of protecting devices from sudden and severe voltage spikes.
  • Low Leakage Current: The device is designed to have minimal leakage current, which helps in maintaining the energy efficiency of the protected circuit.
  • Small Package Size: The SZESD9R3.3ST5G comes in a compact SOD-923 package, making it an ideal choice for space-constrained applications.
  • RoHS Compliant: As a RoHS-compliant product, it meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The SZESD9R3.3ST5G is versatile in its applications and is commonly used in:

  • Portable Electronics
  • Computers and Peripherals
  • Networking Devices
  • Telecommunications Equipment
  • Consumer Electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SZESD9R3.3ST5G is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. With ON Semiconductor's expertise in ESD protection, you can trust the SZESD9R3.3ST5G to provide reliable defense against the potentially catastrophic effects of electrostatic discharge.

Whether you're designing a new electronic product or seeking to enhance the ESD protection in an existing device, the ON Semiconductor SZESD9R3.3ST5G is an excellent choice that combines efficiency, compactness, and high-level protection in one package.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4149 $51.8625
295+ $0.3404 $100.4180
455+ $0.3298 $150.0590
630+ $0.3191 $201.0330
815+ $0.3085 $251.4275
1,085+ $0.2766 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess