EN
  • EN
  • DE

SZESD7424MUT5G

Part No SZESD7424MUT5G
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description 30kV Capable Ultra-Low Capacitance 24V ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1022383-SZESD7424MUT5G
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZESD7424MUT5G CAD Model

Description

The ON Semiconductor SZESD7424MUT5G is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge damages. This compact and robust component is an essential addition to any electronic system that requires reliable protection against the transient voltages caused by ESD events.

Key Features

  • Low Clamping Voltage: The device offers a low dynamic resistance and clamping voltage, ensuring that protected components are shielded from the harmful effects of ESD without compromising signal integrity.
  • Ultra-small Package: Housed in a tiny UDFN package, the SZESD7424MUT5G is ideal for space-constrained applications, allowing designers to incorporate ESD protection without significant impact on their form factor.
  • High ESD Protection: With an ESD protection level of ±20 kV (air discharge) and ±10 kV (contact discharge) as per the IEC 61000-4-2 standard, the device offers robust protection for sensitive circuitry.
  • Low Leakage Current: The SZESD7424MUT5G boasts an extremely low leakage current, which minimizes power consumption when the device is in a standby state, making it suitable for power-sensitive designs.
  • Fast Response Time: The device's fast response time to ESD strikes ensures quick and effective protection, preserving the integrity and longevity of the protected components.

Applications

The SZESD7424MUT5G is versatile and can be used in a variety of applications, including:

  • Mobile Handsets
  • Portable Electronics
  • USB Interfaces
  • High-Speed Data Lines
  • Computers and Peripherals
  • Networking Equipment

Product Specifications

Parameter Value Package Type UDFN-2 Operating Temperature -55°C to +125°C Mounting Type Surface Mount

The ON Semiconductor SZESD7424MUT5G is an excellent choice for engineers looking to enhance the ESD resilience of their electronic systems. Its combination of small size, high protection level, and low power consumption makes it a highly effective solution for safeguarding high-speed data interfaces and other critical circuit elements from the potentially destructive effects of ESD.

You May Also Be Interested in

Shenzhen Yatelian Technology Co., Ltd.
43V 300W@8/20us 26.7V Bidirectional 24V SOT-23 TVS Diodes RoHS
Lowest to $0.0880
Zhuhai Hongjiacheng Technology Co., Ltd.
10VC Clamp 8A Ipp ESD DIODE DFN0603-2
Lowest to $0.0144
ON Semiconductor
TVS DIODE 10VWM 20VC 2UDFN / 20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Lowest to $0.2391
ON Semiconductor
TVS DIODE 5VWM 10.4VC SOT723 / 10.4V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.7208
ElecSuper
10VC Clamp 8A Ipp ESD DIODE SOD-523
Lowest to $0.0140
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $1.0264
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Renesas Electronics America
NNCD18 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2225 $57.8500
635+ $0.1826 $115.9510
980+ $0.1769 $173.3620
1,350+ $0.1712 $231.1200
1,745+ $0.1656 $288.9720
2,340+ $0.1483 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess