EN
  • EN
  • DE

LESD5D5.0CT1G-ES

Part No LESD5D5.0CT1G-ES
Manufacturer ElecSuper
Catalog ESD and Circuit Protection
Description 10VC Clamp 8A Ipp ESD DIODE SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOD-523
Clamping Voltage 10V
Operating Temperature -40℃~+125℃
Peak Pulse Current (Ipp) 8A
Peak Pulse Power Dissipation (Ppp) 80W
Voltage - Breakdown 5.8V
Number of Channels 1
Type ESD
Reverse Leakage Current (Ir) 1uA
Polarity Bidirectional
Reverse Stand-Off Voltage (Vrwm) 5V
Ultra Librarian 3D Model Ultra Librarian LESD5D5.0CT1G-ES CAD Model

Description

02CZ4.3-Z - Zener Diode

The 02CZ4.3-Z Zener diode offers excellent performance in voltage regulation projects. With its robust 4.3V Zener voltage rating, it is designed to protect sensitive electronic circuits from sudden voltage spikes and fluctuations.

  • Consumer Electronics
  • Embedded Systems
  • Industrial Applications

Features and Benefits:

  • Consistent 4.3V Zener Voltage - Provides stable reference voltage.
  • Compact Size - Easy to integrate into various circuit designs.
  • Durable Construction - Ensures longevity and reliability.

The 02CZ4.3-Z is highly recommended for designers focused on creating efficient, stable circuits. Its capabilities help reduce potential risks associated with voltage irregularities in electronic systems.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Single Bi-Directional 8V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Yageo
ESD Suppressor Diode Array Uni-Directional 15kV 3-Pin SOT-23 T/R
Need more? Email Us
Taiwan Semiconductor
DFN1006 (0402), 5V, 100W, 10pF, ESD Protection Diode & Array
Need more? Email Us
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $0.2376
Yageo
ESD Suppressor TVS Array Dual Uni-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0300
Yageo
ESD Suppressor TVS Array Dual Uni-Directional 24V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Yageo
ESD Suppressor Diode Array Bi-Directional 15kV 8-Pin SOIC T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3,575+ $0.0140 $50.0500
8,700+ $0.0115 $100.0500
13,515+ $0.0111 $150.0165
18,520+ $0.0108 $200.0160
24,040+ $0.0104 $250.0160
31,915+ $0.0094 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 3575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess