EN
  • EN
  • DE

H5VL06B

Part No H5VL06B
Manufacturer Zhuhai Hongjiacheng Technology Co., Ltd.
Catalog ESD and Circuit Protection
Description 10VC Clamp 8A Ipp ESD DIODE DFN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package DFN0603-2
Clamping Voltage 10V
Operating Temperature -55℃~+125℃
Peak Pulse Current (Ipp) 8A
Peak Pulse Power Dissipation (Ppp) 80W
Number of Channels 1
Voltage - Breakdown 5.6V
Type ESD
Reverse Leakage Current (Ir) 100nA
Polarity Bidirectional
Reverse Stand-Off Voltage (Vrwm) 5V
Ultra Librarian 3D Model Ultra Librarian H5VL06B CAD Model

Description

02CZ2.2-X Zener Diode

The 02CZ2.2-X offers an enhanced version of the 02CZ2.2, providing greater flexibility and improved performance in demanding electronic environments.

  • Primary voltage regulation in complex circuits
  • Component in noise reduction systems
  • Integration in power supply mechanisms

Features and Benefits:
- Enhanced Performance: Manufactured for higher efficiency and stability in extreme conditions.
- Robust Construction: Engineered to withstand high-stress environments, prolonging device life.
- Improved Versatility: Adaptable to numerous electronic functions and applications.

Additional Details: Combining the reliability of the base model with superior enhancements, the 02CZ2.2-X is an excellent choice for advanced electronic projects requiring precise voltage management.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Dual Bi-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0431
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $1.0264
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 3.3V 15kV Air/8kV Contact 8-Pin SOIC T/R
Lowest to $0.2610
Born Semiconductor (Shenzhen) Co., Ltd.
24VC Clamp 20A@8/20us Ipp ESD DIODE SOD-323
Lowest to $0.0206
Shenzhen Yatelian Technology Co., Ltd.
43V 300W@8/20us 26.7V Bidirectional 24V SOT-23 TVS Diodes RoHS
Lowest to $0.0880
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.0554
ElecSuper
10VC Clamp 8A Ipp ESD DIODE SOD-523
Lowest to $0.0140

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3,475+ $0.0144 $50.0400
8,475+ $0.0118 $100.0050
13,160+ $0.0114 $150.0240
18,020+ $0.0111 $200.0220
23,365+ $0.0107 $250.0055
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 3475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess