EN
  • EN
  • DE

NSPM0101MUT5G

Part No NSPM0101MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 10VWM 20VC 2UDFN  /  20V Clamp Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Product Status Last Time Buy
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V (Max)
Voltage - Breakdown (Min) 12V
Voltage - Clamping (Max) @ Ipp 20V
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 400pF @ 1MHz (Max)
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-UDFN
Supplier Device Package 2-UDFN (1.6x1)
Base Product Number NSPM0101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NSPM0101MUT5GOSDKR,NSPM0101MUT5GOSTR,2156-NSPM0101MUT5G-OS,ONSONSNSPM0101MUT5G,NSPM0101MUT5GOSCT,2832-NSPM0101MUT5GTR
Standard Package 8,000
Win Source Part Number 1082784-NSPM0101MUT5G
Ultra Librarian 3D Model Ultra Librarian NSPM0101MUT5G CAD Model

Description

The NSPM0101MUT5G is a cutting-edge component from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed for high-performance applications where precision, efficiency, and reliability are paramount. The NSPM0101MUT5G is a testament to ON Semiconductor's commitment to providing innovative products that meet the evolving needs of the technology sector.

Key Features

  • High Precision: The NSPM0101MUT5G delivers precise performance, making it suitable for sensitive electronic applications where accuracy is crucial.
  • Energy Efficient: This component is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of the devices it powers.
  • Durability: Manufactured with robust materials and adhering to strict quality standards, the NSPM0101MUT5G is built to last and withstand the rigors of daily use.
  • Compact Design: Its small form factor enables it to fit into tight spaces, making it ideal for use in a wide range of electronic devices, from consumer electronics to industrial systems.

Applications

The versatility of the NSPM0101MUT5G allows it to be used across various applications, including:

  • Advanced Computing Systems
  • High-Efficiency Power Supplies
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Medical Equipment

Technical Specifications

The NSPM0101MUT5G offers a comprehensive set of technical specifications that ensure its suitability for a wide range of demanding applications. These specifications include a range of operating temperatures, voltage thresholds, and packaging details that are tailored to meet the stringent requirements of today's electronic devices.

Quality Assurance

ON Semiconductor is dedicated to the highest standards of quality, and the NSPM0101MUT5G is no exception. Each unit is rigorously tested to ensure it meets or exceeds industry standards for performance and reliability, giving designers and engineers the confidence to integrate this component into their projects.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess