EN
  • EN
  • DE

SZESD7002WTT1G

Part No SZESD7002WTT1G
Manufacturer ON Semiconductor
Catalog ESD and Circuit Protection
Description Low Capacitance ESD Protection for High Speed Low Capacitance ESD Protection Diode for High Speed Data Line (PPAP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Pins 3
RoHS Compliant
Win Source Part Number 1019224-SZESD7002WTT1G
Categories ESD and Circuit Protection
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZESD7002WTT1G CAD Model

Description

ON Semiconductor SZESD7002WTT1G – ESD Protection Device

The ON Semiconductor SZESD7002WTT1G is an advanced ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other transient voltage events. This compact and robust component is an essential addition to any sensitive electronic equipment subjected to harsh environments where ESD events are a common threat.

Key Features

  • Low Capacitance: The device features ultra-low capacitance, typically just 0.3 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: Offers excellent ESD protection, withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC61000-4-2 standard.
  • Bidirectional Design: The bidirectional configuration ensures protection for both positive and negative voltage transients, simplifying circuit design.
  • Small Footprint: The SZESD7002WTT1G comes in a compact SOD-523 package, which is ideal for space-constrained applications.
  • RoHS Compliant: Adherence to RoHS standards ensures that the device is free from hazardous substances, making it suitable for use in environmentally sensitive products.

Applications

The SZESD7002WTT1G is versatile and can be used in a wide range of applications, including:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI and DisplayPort Interfaces
  • Smartphones, Tablets, and Portable Electronics
  • High-Speed Serial Interfaces such as SATA and PCIe
  • Networking and Telecommunications Equipment

Performance and Durability

This ESD protection device from ON Semiconductor is designed for longevity and reliability. It operates over a wide temperature range and is built to withstand the rigors of industrial and consumer environments. By integrating the SZESD7002WTT1G into your design, you can enhance the durability and resilience of your electronic systems against transient voltage events, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 5V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12.5VC SOT723 / 12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.4285
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 4.8VWM 8VC 2X2DFN / 8V Clamp 43A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Lowest to $0.0386
Renesas Electronics America
NNCD27 - ELECTROSTATIC DISCHARGE / Clamp Ipp Tvs Diode Surface Mount 2-Super Mini Mold
Lowest to $0.1656
NXP / Nexperia
FILTER RC(PI) 100 OHM/10PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 6 Channel R = 100Ohms, C = 10pF (Total) 12-XFDFN Exposed Pad
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 26.5VWM 53VC SOT323 / 53V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Lowest to $0.1346

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5100 $51.0000
240+ $0.4185 $100.4400
375+ $0.4054 $152.0250
510+ $0.3923 $200.0730
660+ $0.3792 $250.2720
885+ $0.3400 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,580 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess