EN
  • EN
  • DE

SDT26A15L05

Part No SDT26A15L05
Manufacturer Yageo
Catalog ESD and Circuit Protection
Description ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092158-SDT26A15L05
Categories ESD and Circuit Protection
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDT26A15L05 CAD Model

Description

The SDT26A15L05 is a common mode choke manufactured by Yageo. Common mode chokes are passive electronic components used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electromagnetic interference (EMI) that appears equally on multiple conductors with respect to a common reference, such as ground. This choke effectively filters out such noise, preventing it from interfering with sensitive electronic equipment.

Applications:

  • Power line filtering
  • USB data lines
  • CAN bus systems
  • Ethernet interfaces
  • Audio signal lines

Features:

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Wide operating temperature range
  • High reliability
  • RoHS compliant

Benefits:

  • Reduces electromagnetic interference (EMI)
  • Improves signal integrity
  • Enhances system stability
  • Prevents equipment malfunction
  • Meets regulatory requirements for EMI emissions

Additional Details:

The SDT26A15L05 choke is typically constructed with two or more windings on a common core. The common mode impedance is significantly higher than the differential mode impedance, allowing the choke to effectively attenuate common-mode noise while minimizing the impact on differential signals. The specific inductance and impedance values of the SDT26A15L05 choke are specified in the datasheet. The rated current and voltage are also important parameters to consider when selecting a common mode choke for a particular application. Proper selection of the choke is critical for achieving optimal noise suppression without degrading signal performance. Yageo provides detailed specifications and application notes for the SDT26A15L05 choke to assist engineers in selecting the appropriate component. The choke is designed to be surface mounted onto printed circuit boards (PCBs). The operating temperature range is typically from -40°C to +85°C. The choke is often used in conjunction with other EMI suppression components, such as capacitors, to achieve comprehensive EMI filtering.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 15VWM 28.6VC SC74 / 28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Lowest to $0.6537
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 5V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12.5VC SOT723 / 12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
Lowest to $0.4285
Littelfuse Inc.
PGBSOT23 Series - SOT23 PulseGuard® Polymeric ESD Suppressors, 24V, 300V
Need more? Email Us
Littelfuse Inc.
GDT 600V 10KA 2 POLE TH / Gas Discharge Tube 600 V 10000A (10kA) ±20% 2 Pole Through Hole
Need more? Email Us
Yageo
ESD Suppressor TVS Array Array-16 Bi-Directional 24V 15kV Air/8kV Contact 16-Pin SOIC T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 36VWM 80VC DFN1006-2 / 80V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2
Lowest to $0.2376
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us
ON Semiconductor
SOT-723 EUT SNGL CPR PBF / Clamp Ipp Tvs Diode Surface Mount SOT-723
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess