EN
  • EN
  • DE
Part No SX34
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-ILCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 5.6μm x 5.6μm
Active Pixel Array 720H x 560V
Frames per Second 60
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -40°C to 105°C
Win Source Part Number 212467-SX34
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX34 CAD Model

Description

Introducing ON Semiconductor's Product SX34

The SX34 from ON Semiconductor is a highly efficient, robust, and versatile power rectifier designed to meet the rigorous demands of modern electronic applications. This state-of-the-art semiconductor device is engineered to provide reliable performance in a variety of circuits, making it an ideal choice for designers and engineers looking to enhance system reliability and efficiency.

Key Features and Benefits

  • High Current Capability: The SX34 is capable of handling high current loads, making it suitable for power supply applications that require a high degree of reliability and performance.
  • Low Forward Voltage Drop: Featuring a low forward voltage drop, this rectifier ensures minimal power loss during operation, which translates to improved energy efficiency and reduced heat generation within the system.
  • Superior Thermal Performance: With its excellent thermal characteristics, the SX34 can operate at higher temperatures without compromising its performance, thereby offering an extended lifespan and greater design flexibility.
  • Robust Reverse Avalanche Capability: The device is designed to withstand transient voltage spikes and reverse power conditions, protecting other critical components in the circuit from potential damage.
  • Compact and Durable Design: Encased in a small and rugged package, the SX34 is built to withstand harsh environmental conditions, making it suitable for both commercial and industrial applications.

Applications

The SX34 rectifier is versatile enough to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Consumer Electronics
  • Industrial Equipment

ON Semiconductor's commitment to quality and performance is evident in the design of the SX34. By integrating this product into your electronic systems, you can expect a boost in efficiency, a reduction in operational costs, and a reliable solution that stands the test of time. Whether you're developing power supplies, designing automotive electronics, or working on industrial machinery, the SX34 is a component that you can trust to deliver consistent results.

For detailed specifications, application notes, and further information on how to integrate the SX34 into your designs, visit ON Semiconductor's official website or contact their support team for personalized assistance.

You May Also Be Interested in

NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,605+ $0.0312 $50.0760
3,910+ $0.0256 $100.0960
6,050+ $0.0248 $150.0400
8,335+ $0.0240 $200.0400
10,780+ $0.0232 $250.0960
14,425+ $0.0208 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,125 pieces
MOQ: 1605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess