EN
  • EN
  • DE

MAX308CUE

Part No MAX308CUE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX ANLG PREC CMOS8CH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q2579607, Q2891525
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881446-MAX308CUE
Ultra Librarian 3D Model Ultra Librarian MAX308CUE CAD Model

Description

Introducing the MAX308CUE from Maxim Integrated

Maxim Integrated's MAX308CUE is a precision analog multiplexer that stands out for its high performance and versatility in signal routing applications. The MAX308CUE is part of a family of CMOS analog ICs designed for high-accuracy, low-power operation, making it ideal for a multitude of electronic systems ranging from data acquisition to industrial control and instrumentation.

Key Features

  • High Precision: The MAX308CUE offers low charge injection, low power consumption, and a low leakage current, ensuring accurate and reliable signal handling.
  • Single-Supply Operation: It operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit configurations.
  • 8:1 Multiplexer: This device features an 8-channel single-ended analog input structure, which can also be configured as a double-ended 4-channel multiplexer, offering a versatile solution for routing multiple signals.
  • Break-Before-Make Switching: The MAX308CUE ensures that no two switches are closed simultaneously, preventing signal cross-talk and ensuring the integrity of the signal path.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which safeguards the device from inadvertent static discharges.
  • Compact Package: The MAX308CUE is available in a compact 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The versatile nature of the MAX308CUE makes it an excellent choice for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Audio Signal Routing
  • Industrial Process Controls
  • Communication Systems
  • Battery-Powered Devices

Conclusion

The Maxim Integrated MAX308CUE analog multiplexer is a testament to the company's commitment to providing high-quality, reliable integrated circuits. Its combination of high precision, flexible power supply options, and compact form factor make it a go-to choice for engineers and designers looking to create sophisticated electronic systems with multiple signal routing requirements. Whether for data acquisition, industrial control, or any application requiring precise signal management, the MAX308CUE offers a robust solution that can meet the most demanding requirements.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6806 $74.0418
5+ $20.2508 $101.2540
8+ $19.6180 $156.9440
11+ $18.9851 $208.8361
14+ $18.3523 $256.9322
19+ $16.4538 $312.6222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess