Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel - TR
Type Transceiver
Applications Automotive
Mounting SMD
Package 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PG-DSO-36
RoHS State Request Verification
Win Source Part Number 1269607-TLE8261-2E
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLE8261-2E
Introduction Date May 26, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TLE8261-2E CAD Model

Description

The TLE8261-2E is a monolithic integrated low-dropout voltage regulator (LDO) designed for automotive and industrial applications. It provides a stable output voltage even with fluctuating input voltages and varying load conditions. The device features various protection mechanisms to ensure reliable operation in harsh environments. Its small size and low quiescent current make it suitable for battery-powered and energy-sensitive applications.

Applications

  • Automotive ECUs (Electronic Control Units)
  • Industrial power supplies
  • Microcontroller power supplies
  • Battery-powered systems
  • Sensor power supplies

Features

  • Low-dropout voltage regulator
  • Output voltage: 5V
  • Output current: Up to 400mA
  • Low quiescent current
  • Overcurrent protection
  • Overtemperature protection
  • Reverse polarity protection
  • Short-circuit protection
  • Wide input voltage range
  • PG-DSO-8 package

Benefits

  • Stable Output Voltage: Provides a consistent and regulated output voltage, ensuring reliable operation of connected devices.
  • Robust Protection Features: Integrated protection mechanisms safeguard the regulator and connected devices from damage due to overcurrent, overtemperature, reverse polarity, and short circuits.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Wide Input Voltage Range: Accommodates variations in the input voltage, maintaining a stable output even with fluctuating power sources.
  • Small Package: The compact PG-DSO-8 package allows for easy integration into space-constrained applications.

The TLE8261-2E uses an internal reference voltage and error amplifier to regulate the output voltage. Its integrated protection features include overcurrent protection, which limits the output current in the event of an overload or short circuit; overtemperature protection, which shuts down the regulator if the junction temperature exceeds a safe limit; and reverse polarity protection, which prevents damage if the input voltage is accidentally reversed. The low quiescent current minimizes power consumption, making it suitable for battery-powered applications. The wide input voltage range allows the regulator to operate with a variety of input voltage sources. This LDO provides a reliable and efficient solution for powering sensitive electronic components in automotive and industrial applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.9222
ECAD model for TSI578A-10GILY
Maxim Integrated
IC DRIVER 8WLP
Need more? Email Us
ECAD model for MAX14515EWA+T
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TZA1036HL/M1A,118
Ricoh
ULTRA-COMPACT SERIAL ALARM REAL-TIME CLOCK ICs
Lowest to $0.9417
ECAD model for RS5C316A
NXP / Nexperia
8-bit serial-in parallel-out shift register
Lowest to $0.4165
ECAD model for 74ALS164D
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI568A-10GCLY
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
ECAD model for TSI564A-10GCLY
Applied Micro Circuits Corporation
GIGABIT ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for S2060D
eupec GmbH
IGBT-Modules
Lowest to $115.7883
ECAD model for FF200R17KE3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention