EN
  • EN
  • DE

LTC1733EMSE#TR

Part No LTC1733EMSE#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2003+
Reference case 10/MSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 715012-LTC1733EMSE#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1733EMSE#TR CAD Model

Description

Linear Technology LTC1733EMSE#TR Battery Charger IC

The LTC1733EMSE#TR is a highly sophisticated and efficient single-cell lithium-ion battery charger IC designed and manufactured by Linear Technology. This integrated circuit is tailored to provide a reliable charging solution for portable electronic devices that require a single-cell lithium-ion or lithium-polymer battery.

Featuring a programmable charge current up to 1A, the LTC1733EMSE#TR ensures that batteries are charged quickly and safely. The device operates over a wide input voltage range and integrates a thermal regulation mechanism to maximize the charge rate without the risk of overheating.

Key Features:

  • Programmable Charge Current Up to 1A
  • No MOSFET, Sense Resistor or Blocking Diode Required
  • Constant-Current / Constant-Voltage Operation with Thermal Regulation
  • High Accuracy Preset Voltage: 4.2V ±1%
  • Charge Current Monitor Output for Gas Gauging
  • Automatic Recharge Feature
  • C/10 Charge Termination
  • Soft-Start Limits Inrush Current
  • Status Pin Indicates Charge in Progress
  • Available in a Compact 10-Lead MSOP Package

The LTC1733EMSE#TR is designed to work autonomously, requiring minimal external components to create a complete charging system. Its internal MOSFET eliminates the need for an external sense resistor or blocking diode, which simplifies the design and reduces the overall solution footprint. The constant-current/constant-voltage charge algorithm with thermal regulation ensures that the battery is charged efficiently and safely, extending the life of the battery.

An additional feature of this IC is its charge current monitor output, which can be used for gas gauging purposes, providing an estimate of the remaining battery capacity. The automatic recharge feature initiates a new charge cycle when the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.

The LTC1733EMSE#TR is available in a compact 10-Lead MSOP package, making it an ideal choice for space-constrained applications. Its status pin provides a clear indication of the charging process, which is helpful for user interface design. Whether you're designing for handheld devices, medical equipment, or any other portable application, this battery charger IC offers a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6703 $53.6921
16+ $6.2936 $100.6976
25+ $6.0970 $152.4250
34+ $5.9003 $200.6102
44+ $5.7036 $250.9584
59+ $5.1136 $301.7024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess