EN
  • EN
  • DE

STK681-201-E

Part No STK681-201-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number STK681
Standard Package 17 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1097020-STK681-201-E
Ultra Librarian 3D Model Ultra Librarian STK681-201-E CAD Model

Description

ON Semiconductor STK681-201-E Motor Driver IC

The ON Semiconductor STK681-201-E is a highly efficient, single-channel motor driver integrated circuit (IC) designed for driving one phase of a bipolar stepper motor or a brushless DC motor. This versatile IC is a perfect choice for a variety of applications, including office automation machines, home appliances, and industrial equipment where precise motor control is required.

The STK681-201-E is part of ON Semiconductor's well-known SANYO STK68xx series and is encapsulated in a compact 15-pin multiwatt package, offering a space-saving solution for PCB designs. The IC integrates a unipolar fixed-current chopper type of stepper motor driver, which ensures smooth and efficient operation of the motor.

Key features of the STK681-201-E include:

  • Operating voltage range of 10V to 46V, providing flexibility for various power requirements.
  • High output current capability of up to 2.0A, allowing it to drive a wide range of motor sizes.
  • Built-in overcurrent protection and thermal shutdown features that enhance the safety and reliability of the motor control system.
  • Micro-stepping support, enabling precise control over motor movement for applications that require high accuracy.
  • Low on-resistance (Ron) of the output stage, which minimizes power loss and improves overall efficiency.

With its integrated diodes for back electromotive force (EMF) protection, the STK681-201-E is engineered to handle the inductive loads associated with motor driving applications. The IC also supports a wide range of control methods, including parallel, serial, and PWM control, providing designers with the flexibility to choose the best method for their specific application.

The STK681-201-E is not only designed for performance but also for ease of use. Its simple pin configuration and minimal external components requirement make it easy to integrate into existing designs, reducing development time and speeding up the time-to-market for new products.

Whether you are designing a new motor control application or seeking to improve an existing one, the ON Semiconductor STK681-201-E offers a reliable, efficient, and versatile solution that can meet the demands of your project.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess