EN
  • EN
  • DE

STK672-110-E

Part No STK672-110-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC HYBRID MOTOR DVR 1.8A 12SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 2.1A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 42 V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Win Source Part Number 124708-STK672-110-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK672-110-E CAD Model

Description

The ON Semiconductor STK672-110-E is a highly-integrated, high-performance stepper motor driver IC designed to drive bipolar stepper motors in a variety of applications. This advanced driver module is engineered to deliver smooth and precise motor control with its built-in micro-stepping controller and high-efficiency MOSFETs.

Key Features

  • Integrated Controller: The STK672-110-E combines a controller and driver in one compact package, simplifying design and reducing external component count.
  • Micro-Stepping Support: It supports various micro-stepping modes, allowing for finer control of the stepper motor and smoother motion profiles.
  • High Voltage and Current: This driver can handle motor supply voltages up to 44V and output currents up to 1.5A, making it suitable for a range of stepper motors.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection features ensure reliable operation and longevity of the device.
  • Compact Design: The STK672-110-E is available in a compact 19-pin SIP package, which is ideal for space-constrained applications.

Applications

The STK672-110-E stepper motor driver is versatile and can be used in a wide array of applications, including:

  • Office automation machines
  • Industrial equipment
  • Medical devices
  • 3D printers and CNC machines
  • Robotics

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the STK672-110-E stepper motor driver delivers consistent performance. The device's robust design and protective features make it a reliable choice for critical applications where precision and durability are paramount.

Easy Integration

With its integrated features and simple interface, the STK672-110-E allows for easy integration into existing designs, reducing development time and accelerating time to market for new products.

Environmental Compliance

Adhering to international standards, the STK672-110-E is compliant with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8609 $61.7481
21+ $5.6294 $118.2174
32+ $5.4534 $174.5088
44+ $5.2776 $232.2144
57+ $5.1016 $290.7912
76+ $4.5740 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess