Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS1902-C31-T-ND, AS1902C31DKR, AS1902C31TR, AS1902-C31-TTR-ND, AS1902-C31-TCT-ND, AS1902C31CT, AS1902-C31-TTR, AS1902C31T, AS1902-C31-TCT, AS1902-C31-TDKR, AS1902-C31-T, AS1902-C31-TDKR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861863-AS1902C31
Ultra Librarian 3D Model Ultra Librarian AS1902C31 CAD Model

Description

The ams AS1902C31 supervisor push-pull, totem pole 1 channel SOT-23-3 integrated circuit is part of the Integrated Circuits (ICs) category.

  • Manufacturer Part Number: 861863-AS1902C31
  • Status: Obsolete
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: Reel - TR
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting: Surface Mount
  • Part Status: Obsolete
  • Supply and Demand Status: Limited
  • Quantity per Package: 2500
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: AS1902-C31-T-ND, AS1902C31DKR, AS1902C31TR, AS1902-C31-TTR-ND, AS1902-C31-TCT-ND, AS1902C31CT, AS1902-C31-TTR, AS1902C31T, AS1902-C31-TCT, AS1902-C31-TDKR, AS1902-C31-T, and AS1902-C31-TDKR-ND

You May Also Be Interested in

Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T
Maxim Integrated
IC MICROMONITOR 5V 5% 8-SOIC
Lowest to $16.2240
ECAD model for DS1707ESA+
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $6.2213
ECAD model for ADM8320WCZ29ARJZR7
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0463 $70.4630
23+ $5.7824 $132.9952
35+ $5.6013 $196.0455
48+ $5.4202 $260.1696
62+ $5.2404 $324.9048
83+ $4.6984 $389.9672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,430 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention