EN
  • EN
  • DE

UBA2211CP

Part No UBA2211CP
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL DRIVER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 10.7 V to 13.8 V
Current - Output Source/Sink 1.85A
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 048414-UBA2211CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2211CP CAD Model

Description

NXP UBA2211CP High Voltage IC for CFL and TL Applications

The NXP UBA2211CP is a cutting-edge Integrated Circuit (IC) designed specifically for driving compact fluorescent lamps (CFLs) and tube lights (TLs). This IC is part of NXP's range of high-voltage Integrated Power ICs, which are tailored for efficient and reliable lighting solutions. The UBA2211CP provides a cost-effective and energy-efficient option for lighting manufacturers who are looking to improve the performance and longevity of their products.

The UBA2211CP operates at a high frequency, which ensures a flicker-free lighting experience and enables the use of smaller and more cost-effective passive components. It integrates a half-bridge controller with a high voltage level-shifting circuit, making it possible to directly drive the power MOSFETs or IGBTs that are commonly used in the power stages of lighting applications.

One of the standout features of the UBA2211CP is its built-in protections, which include over-temperature protection, under-voltage lockout, and overcurrent protection. These safeguards contribute to the overall robustness of the IC, ensuring that the lighting products built with this IC are safe and reliable for consumer use. Additionally, the IC is designed to meet the stringent requirements of the lighting industry, including long operational life and consistent performance under varying environmental conditions.

The UBA2211CP also supports dimming functionality, allowing for adjustable light output and further energy savings when used in conjunction with compatible dimming circuits. This feature is particularly important in modern lighting applications where user control over light intensity is increasingly desired.

Manufactured in a compact DIP or SMD package, the UBA2211CP is suitable for a variety of lighting applications, from residential and commercial lighting to specialty and architectural lighting designs. Its compact form factor allows for integration into a wide range of lamp sizes and styles, making it a versatile choice for lighting designers and manufacturers.

In summary, the NXP UBA2211CP is a high-performance, high-voltage IC that offers a comprehensive solution for driving CFL and TL lighting applications. With its advanced features and protections, it stands out as a reliable and efficient choice for the lighting industry.

You May Also Be Interested in

Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1652 $60.9912
14+ $8.3403 $116.7642
22+ $8.0804 $177.7688
30+ $7.8194 $234.5820
39+ $7.5583 $294.7737
52+ $6.7764 $352.3728
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess