EN
  • EN
  • DE

STK621-015B-E

Part No STK621-015B-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Channel Output Current 10A
Supply Voltage - Operating 12.5 V to 17.5 V
Voltage - Load 400V (Max)
Temperature Range - Operating -20°C to 100°C (TA)
Win Source Part Number 085769-STK621-015B-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK621-015B-E CAD Model

Description

The ON Semiconductor STK621-015B-E is a highly integrated, intelligent power module designed to deliver efficient and reliable performance for a variety of applications. This power module combines IGBTs (Insulated Gate Bipolar Transistors) and free-wheeling diodes to provide a compact and efficient solution for AC motor drives, servo drives, and other power control applications.

Key Features

  • Integrated Design: The STK621-015B-E features an integrated design that combines power elements, drivers, and protection circuits in a single package, simplifying system design and reducing time-to-market.
  • High Voltage and Current Rating: With a voltage rating of up to 600V and a current rating of 15A, this module is capable of handling high power levels, making it suitable for a wide range of industrial applications.
  • Low Power Loss: The use of IGBT technology ensures low power loss and high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Overcurrent Protection: The module includes built-in overcurrent protection, enhancing the safety and longevity of the device by preventing damage due to excessive current flow.
  • Isolation: The package provides excellent electrical isolation between the power stage and the control circuit, minimizing the risk of electrical interference and ensuring stable operation.
  • Optimized Gate Drive: The STK621-015B-E comes with optimized gate drive circuitry, which improves the IGBT switching performance and reduces electromagnetic interference (EMI).

Applications

The ON Semiconductor STK621-015B-E is versatile and can be used in a variety of applications, including:

  • AC Motor Drives
  • Servo Drives
  • UPS Systems (Uninterruptible Power Supplies)
  • Power Supply Units
  • Renewable Energy Systems

With its robust design and comprehensive feature set, the STK621-015B-E provides a reliable and efficient solution for designers looking to improve their power management systems. ON Semiconductor's commitment to quality ensures that the STK621-015B-E meets the stringent requirements of industrial applications, offering both performance and durability.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess