Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout
Programmable Features Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 950μA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins CB_ADJ, LP, OFF, ON, OV, PGOOD, POL_SEL, STEP_MON
Win Source Part Number 139176-MAX5938AEEE+
Ultra Librarian 3D Model Ultra Librarian MAX5938AEEE+ CAD Model

Description

Maxim Integrated MAX5938AEEE+ Hot-Swap Controller

The Maxim Integrated MAX5938AEEE+ is a sophisticated hot-swap controller designed to ensure safe insertion and removal of circuit boards from a live backplane. This high-performance component is engineered to regulate the inrush current, preventing glitches on the power supply rail, thus protecting both the card and the backplane from electrical damage. Its compact and efficient 16-pin QSOP package makes it an ideal solution for space-constrained applications.

Key Features:

  • Adjustable Inrush Current Control: The MAX5938AEEE+ offers precise control over inrush current through an external set resistor, allowing designers to tailor the current ramp-up according to the specific needs of their application.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 1V to 13.2V, accommodating a variety of system voltages and ensuring versatility across different platforms.
  • Integrated Fault Protection: With built-in overcurrent and overtemperature protection features, the controller provides robust safeguarding against potential faults, enhancing system reliability.
  • Programmable Circuit Breaker: The MAX5938AEEE+ includes a programmable circuit breaker function, which allows users to set a precise current limit threshold, protecting downstream components from excessive current conditions.
  • Power-Good Output: The addition of a power-good (PG) output signal offers real-time feedback on the status of the supply voltage, enabling downstream logic to respond accordingly.

Applications:

  • Server and Storage Systems
  • Redundant Power Supplies
  • Network Routers and Switches
  • Industrial/Factory Automation Equipment

The MAX5938AEEE+ is a testament to Maxim Integrated's commitment to delivering high-quality power management solutions. Its combination of advanced features and robust protection mechanisms makes it an essential component for ensuring the longevity and stability of sophisticated electronic systems. Whether it's for servers, networking equipment, or industrial automation, the MAX5938AEEE+ provides a reliable foundation for hot-swap operations.

You May Also Be Interested in

Semtech Corporation
IC HOT SWAP CTRLR 8-SOIC
Lowest to $2.9326
ECAD model for SC4250LISTRT
Microchip Technology
Single-Channel, Negative High-Voltage Hot Swap Power Controllers | IC CTRLR HOT SWAP NEG HV 8-SOIC
Need more? Email Us
ECAD model for MIC2594-2BM
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 SOT223-4 / Power Switch/Driver 1:1 N-Channel 700mA PG-SOT223-4
Lowest to $2.9546
ECAD model for ISP452HUMA1
Analog Devices Inc.
IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Need more? Email Us
ECAD model for LT1640ALIN8#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Lowest to $7.0069
ECAD model for LTC4215CGN#PBF
Microchip Technology
Single-Channel, Positive High-Voltage Hot Swap Controller | IC CTRLR HOT SWAP POS HV 8-SOIC
Need more? Email Us
ECAD model for MIC2587-2BM
Texas Instruments
10 to 80 V, Hotswap Controller
Lowest to $55.8822
ECAD model for LM5066IPMHX/NOPB
Texas Instruments
Positive Voltage Intelligent Protection Device Hotswap Controller and I2C Current Monitor
Lowest to $7.8588
ECAD model for TPS2481PWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention