Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Frequency - Max 900MHz
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1216592-MC100E310FN
Manufacturer Homepage www.onsemi.com
Family Name MC100E310
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E310FN CAD Model

Description

ON Semiconductor MC100E310FN: A High-Performance Clock Distribution Chip

The MC100E310FN is a quintessential clock distribution integrated circuit produced by ON Semiconductor, designed to meet the stringent requirements of high-speed digital systems. With its advanced features and robust design, this chip is an ideal solution for distributing high-frequency clock signals with minimal skew and jitter, which is critical for maintaining signal integrity in fast digital circuits.

Key Features and Benefits

  • Low Skew: The MC100E310FN offers a remarkably low skew of ±25 ps (typical), ensuring that clock signals arrive at their destinations simultaneously. This is crucial for synchronous operations in digital systems where timing accuracy is paramount.
  • High-Speed Operation: Capable of handling clock frequencies up to 3 GHz, this chip is suitable for high-speed applications such as telecommunications, data communications, and advanced computing systems.
  • Multiple Outputs: It features five differential PECL outputs, which provide the flexibility needed for complex clock distribution networks within electronic systems.
  • Versatile Voltage Range: The MC100E310FN operates over a wide range of supply voltages from –4.2 V to –5.5 V, accommodating various system requirements and ensuring compatibility with other components.
  • Temperature Range: This device is designed to perform reliably over an extended industrial temperature range from –40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Package: The chip is housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is conducive to efficient PCB layout designs.

Applications

The MC100E310FN is versatile enough to be used in a variety of applications where precise clock distribution is necessary. It is particularly well-suited for:

  • High-speed data transfer systems
  • Telecommunication and networking equipment
  • Server and enterprise computing
  • Test and measurement equipment
  • High-performance computing (HPC)

In conclusion, the ON Semiconductor MC100E310FN stands out as a high-performance clock distribution solution that offers precision, reliability, and versatility for designers dealing with high-speed digital systems. Its ability to maintain signal integrity across multiple outputs while operating at gigahertz frequencies makes it a valuable component in any advanced electronic system.

You May Also Be Interested in

NXP / Nexperia
533 MHz PCI-X clock buffer
Need more? Email Us
ECAD model for PCK2002PLPWDH-T
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-8, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS8538BG-31LFT
Texas Instruments
Dual Clock Divider Buffer
Lowest to $27.3030
ECAD model for LMK01801BISQE
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
ECAD model for HMC940LC4BTR
Micrel
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION
Need more? Email Us
ECAD model for SY58011UMITR
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8
Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Lowest to $24.9956
ECAD model for 8SLVP2108ANLGI8
Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention