The STK554U394A-E from ON Semiconductor is a highly integrated and efficient Intelligent Power Module (IPM) designed for advanced motor drive applications, such as those found in washing machines, refrigerators, and air conditioning units. Combining both high-voltage power switching and low-voltage control circuitry in a single package, it simplifies design and reduces time-to-market for engineers and designers.
Key Features:
- Integrated Power Devices: The module includes inverter power stages with IGBTs and freewheeling diodes, providing high efficiency and reliability in operation.
- Protection Functions: It is equipped with overcurrent, overtemperature, and under-voltage lockout protection, ensuring the safety and longevity of the module and the system it controls.
- Compact Design: This IPM is housed in a compact DIP-S3 package, which allows for a smaller footprint and a reduction in overall system size.
- High-Voltage Rating: With a built-in bootstrap diode and a rating of up to 600V, the STK554U394A-E can handle the demands of a wide range of high-voltage applications.
- Low Power Consumption: Its low on-resistance characteristics minimize power loss and improve overall system efficiency.
Applications:
- Home appliances (e.g., washing machines, refrigerators)
- HVAC systems (e.g., air conditioners)
- Industrial motor control
- Fans and pumps
The STK554U394A-E is a testament to ON Semiconductor's commitment to providing innovative power management solutions that meet the needs of modern electronic systems. With its integrated design and robust protection features, this IPM helps designers create more reliable, efficient, and compact motor drive systems.
Technical Specifications:
- Configuration: 3-phase bridge
- Collector-Emitter voltage (Vces): 600V
- Collector current (Ic): 15A
- Package: DIP-S3
For more detailed information, datasheets, and support resources, engineers and designers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.