EN
  • EN
  • DE

STK541UC60C-E

Part No STK541UC60C-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MODULE IPM INVERTER 3PH 23SIP / Inverter Power IPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Current - Output / Channel 10A
Current - Peak Output 20A
Supply Voltage (V) 12.5V ~ 17.5V
Voltage - Load 450V (Maximum)
Temperature Range - Operating -40°C ~ 150°C
Features Status Flag
Fault Protection Current Limiting, UVLO
Mounting Style Through Hole
Manufacturer Package 23-SIP, 19 Leads, Formed Leads
Supplier Device Package 23-SIP
Manufacturer Pack Quantity 8
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811075-STK541UC60C-E
Ultra Librarian 3D Model Ultra Librarian STK541UC60C-E CAD Model

Description

ON Semiconductor STK541UC60C-E Intelligent Power Module

The ON Semiconductor STK541UC60C-E is a highly integrated and efficient Intelligent Power Module (IPM) designed to provide a compact and high-performance solution for a variety of power applications. Known for its exceptional quality and reliability, this module is part of ON Semiconductor's well-regarded S-series IPMs.

Key Features

  • Integrated Design: The STK541UC60C-E combines advanced IGBTs with fast recovery diodes and dedicated driving circuits, all within a single package. This integration helps to reduce system complexity and enhance overall performance.
  • High Voltage and Current Rating: With a rated voltage of 600V and a current rating of 30A, this IPM is suitable for handling high-power applications with ease.
  • Overcurrent Protection: The module includes built-in overcurrent protection, ensuring safe operation and longevity of the device under fault conditions.
  • Overtemperature Protection: An integrated temperature sensing circuit provides overtemperature protection, preventing damage from excessive heat.
  • Optimized for Efficiency: The low-loss IGBT technology and fast recovery diodes are optimized for minimal power dissipation, which translates to improved energy efficiency in the end application.

Applications

The STK541UC60C-E is versatile and can be used in a wide range of applications, including:

  • Motor drives and inverters
  • Power supply units
  • Renewable energy systems such as solar inverters
  • Uninterruptible power supplies (UPS)
  • Industrial machines

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The STK541UC60C-E is no exception and is designed to withstand the rigors of demanding industrial environments.

Easy Integration

With its compact design and comprehensive feature set, the STK541UC60C-E is easy to integrate into existing and new designs, helping to reduce time-to-market for a wide array of power electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess