EN
  • EN
  • DE

STK534U342C-E

Part No STK534U342C-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 29SIP / Intelligent Power Module Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology IGBT
Output Current per Channel 5A
Current - Peak Output 10A
Operating Supply Voltage 12.5 V ~ 17.5 V
Voltage - Load 450V (Maximum)
Operating Temperature Range -20°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting Style Through Hole
Package 29-SSIP Module, 21 Leads, Formed Leads
Manufacturer Package 29-SIP
Win Source Part Number 795656-STK534U342C-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 11
Family Name STK534U34
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STK534U342C-E CAD Model

Description

The STK534U342C-E from ON Semiconductor is a state-of-the-art Intelligent Power Module (IPM) that integrates power devices, drivers, and protection features into a single package, designed to drive high-performance applications requiring high reliability and efficiency.

This module is part of ON Semiconductor's esteemed SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module. It is particularly suitable for driving small motor applications such as fans, pumps, and compressors in both consumer and industrial domains.

Key Features:

  • Integrated Design: Combining IGBTs, freewheeling diodes, and gate drivers in one package reduces the complexity of design and assembly, leading to a more compact and reliable end product.
  • High Voltage Rating: With a 600V rating, this IPM can handle the demands of a wide range of high voltage applications, providing robust performance even under strenuous conditions.
  • Advanced Protection: Features such as Under-Voltage LockOut (UVLO) and Over-Current Protection (OCP) ensure the module operates within safe parameters, thereby extending the lifespan of the product.
  • Optimized Switching Performance: The module is designed for low loss and high-speed switching, which enhances overall efficiency and reduces thermal stress on the system.
  • Compact Footprint: The STK534U342C-E comes in a compact package, making it ideal for applications where space is at a premium.

Applications:

The versatility of the STK534U342C-E allows it to be used in a variety of applications. Some of the common use cases include:

  • Home appliances such as air conditioners and refrigerators
  • Office automation equipment like photocopiers and printers
  • Industrial machinery including conveyor belts and automated guided vehicles (AGVs)
  • Fans, pumps, and other HVAC (Heating, Ventilation, and Air Conditioning) components

With its robust design and integrated features, the STK534U342C-E offers a highly efficient, reliable, and compact solution for modern motor drive applications, reflecting ON Semiconductor's commitment to innovation and excellence in power management technology.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9917 $68.9751
7+ $18.8650 $132.0550
10+ $18.2755 $182.7550
14+ $17.6860 $247.6040
17+ $17.0965 $290.6405
23+ $15.3278 $352.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess