EN
  • EN
  • DE

FDMF4061

Part No FDMF4061
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 25A 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001494-FDMF4061
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Last Time Buy
Output Configuration Half Bridge
Applications DC Motors, DC-DC Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Rds On (Typ) 2.4mOhm LS + HS
Ultra Librarian 3D Model Ultra Librarian FDMF4061 CAD Model

Description

The FDMF4061 from ON Semiconductor is a 60V Smart Power Stage (SPS) module that integrates a driver IC plus two N-channel Power MOSFETs into a thermally enhanced, 6.0 mm x 7.5 mm PQFN package. The FDMF4061 is a fully optimized for use in high current switching applications, such as motor control, power supplies, and battery management systems.

The FDMF4061 features a number of advantages over traditional discrete power stage solutions, including:

  • Compact size and low weight: The FDMF4061 is packaged in a small, thermally enhanced PQFN package, which reduces board space requirements and simplifies circuit design.
  • High performance: The FDMF4061 uses ON Semiconductor's high performance PowerTrenchTM MOSFET technology, which provides low RDS(ON) and fast switching performance. This results in high efficiency and low power losses.
  • Ease of use: The FDMF4061 is a single-chip solution that requires only a few external components. This makes it easy to design and use, even for engineers with limited experience in power electronics.

The FDMF4061 is also equipped with a number of features that enhance its reliability and robustness, including:

  • Overcurrent protection: The FDMF4061 features integrated overcurrent protection circuitry to protect the MOSFETs from damage in the event of a short circuit or overload condition.
  • Thermal protection: The FDMF4061 also features integrated thermal protection circuitry to prevent the MOSFETs from overheating.
  • ESD protection: The FDMF4061 is protected against electrostatic discharge (ESD) events up to 4 kV (HBM).

The FDMF4061 is a versatile power stage module that can be used in a wide range of applications. Some common applications include:

  • Motor control: The FDMF4061 is ideal for use in brushed and brushless DC motor control applications.
  • Power supplies: The FDMF4061 can be used in a variety of power supply applications, such as AC-to-DC converters, DC-to-DC converters, and battery chargers.
  • Battery management systems: The FDMF4061 can be used in battery management systems to protect the battery from overcurrent, overvoltage, and undervoltage conditions.

Overall, the FDMF4061 is a high performance, easy-to-use, and reliable power stage module that is suitable for a wide range of applications.

Here are some additional details about the FDMF4061:

  • Electrical characteristics:
    • VDS (Drain-to-Source Voltage): 60 V
    • ID (Drain Current): 40 A
    • RDS(ON) (Drain-to-Source Resistance): 2.4 mΩ
    • Switching Frequency: Up to 10 MHz
  • Package: 6.0 mm x 7.5 mm PQFN

The FDMF4061 is a lead-free and RoHS compliant device. It is also available in a variety of tape and reel options for high volume production.

The FDMF4061 is a powerful and versatile power stage module that can be used in a wide range of applications. It is a good choice for engineers who are looking for a high performance, easy-to-use, and reliable power stage solution.

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess