EN
  • EN
  • DE

FDMF6705

Part No FDMF6705
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MODULE DRMOS HI PERF HF POWER66 / Extra-Small, High- Performance, High-Frequency DrMOS Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology DrMOS
Rds On (Typ) 1Ohm LS, 1Ohm HS
Current - Output / Channel 38A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 3V ~ 24V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 40-PowerTFQFN
Supplier Device Package 40-PQFN (6x6)
Part Number Series FDMF6705
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804259-FDMF6705
Ultra Librarian 3D Model Ultra Librarian FDMF6705 CAD Model

Description

ON Semiconductor FDMF6705 - Integrated Power Stage Module

The ON Semiconductor FDMF6705 is a highly integrated power stage module designed to deliver exceptional performance and efficiency for a wide range of applications. This advanced module combines a driver IC, two power MOSFETs, and a Schottky diode into a compact Power QFN package, making it an ideal solution for space-constrained systems that require high power density and superior thermal performance.

Key Features

  • High-Efficiency Power Conversion: The FDMF6705 utilizes state-of-the-art technology to achieve high efficiency, which is critical for minimizing heat generation and improving system reliability.
  • Integrated Design: By integrating the driver, MOSFETs, and diode into a single package, the FDMF6705 simplifies the design and reduces the footprint required on the PCB, leading to a more compact and cost-effective solution.
  • Optimized for Fast Switching: The module is designed to support fast switching speeds, which is essential for applications that require quick response times and high-frequency operation.
  • Robust Thermal Performance: The Power QFN package is engineered for enhanced thermal dissipation, ensuring that the FDMF6705 operates reliably even under high power conditions.
  • Low Parasitic Inductance: The layout of the integrated components is optimized to reduce parasitic inductance, which improves the overall performance and efficiency of the power stage.

Applications

  • DC-DC Converters
  • Computing and Server Power Supplies
  • Telecommunications Equipment
  • Gaming Consoles
  • Networking and Storage Systems
  • Point of Load (POL) Modules

The FDMF6705 from ON Semiconductor is a testament to the company's commitment to providing innovative power management solutions. With its compact design, high efficiency, and robust thermal management, the FDMF6705 stands out as a superior choice for designers looking to optimize their power systems for performance and space savings. Whether it's for consumer electronics, industrial applications, or high-performance computing, the FDMF6705 is engineered to meet the stringent requirements of modern power delivery systems.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5179 $57.9117
56+ $2.0663 $115.7128
87+ $2.0016 $174.1392
120+ $1.9369 $232.4280
155+ $1.8723 $290.2065
207+ $1.6782 $347.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess