EN
  • EN
  • DE

PIP201-12M-3,518

Part No PIP201-12M-3,518
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG BUCK SYNC ADJ 20A 68HVQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Synchronous Buck Converters
Load Type Inductive
Technology Power MOSFET
Channel Output Current 20A
Current - Peak Output 200A
Supply Voltage - Operating 12V
Voltage - Load 25V (Max)
Temperature Range - Operating -55°C to 150°C (TJ)
Features Bootstrap Circuit
Mounting SMD (SMT)
Case / Package 68-HVQFN (10x10)
Win Source Part Number 103656-PIP201-12M-3,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIP201-12M-3,518 CAD Model

Description

The NXP PIP201-12M-3,518 is a cutting-edge semiconductor product designed for high-performance applications across various industries. This product is a testament to NXP's commitment to delivering innovative and reliable solutions that meet the evolving needs of technology sectors.

Key Features

  • Model Number: PIP201-12M-3,518
  • Manufacturer: NXP Semiconductors
  • Package/Case: Robust and reliable packaging designed for optimal thermal and electrical performance.
  • Operating Temperature Range: Suitable for a broad range of environments, ensuring consistent performance under varying conditions.
  • Quality Assurance: Manufactured under strict quality control standards, providing high reliability and performance consistency.

Applications

The PIP201-12M-3,518 is versatile in its applications, making it an excellent choice for a variety of electronic systems. It is particularly well-suited for:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Telecommunications infrastructure
  • Consumer electronic devices

Technical Specifications

With an emphasis on performance and efficiency, the PIP201-12M-3,518 boasts the following technical specifications:

  • Voltage Rating: Designed to handle specific voltage requirements with precision.
  • Current Capacity: Capable of supporting applications with high current demands.
  • Power Dissipation: Engineered to minimize power loss and maximize efficiency.
  • Switching Speed: Fast switching capabilities to support high-speed operations.

Environmental Compliance

NXP ensures that the PIP201-12M-3,518 complies with environmental standards, reflecting the company's dedication to sustainability and responsible manufacturing. This includes adherence to:

  • RoHS (Restriction of Hazardous Substances)
  • REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals)

With the PIP201-12M-3,518, NXP provides a solution that combines performance, reliability, and environmental responsibility, making it an ideal choice for forward-thinking enterprises and innovators.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess