EN
  • EN
  • DE

BZA100

Part No BZA100
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 18-fold ESD transient voltage suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156869-BZA100
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA100 CAD Model

Description

The NXP BZA100 series represents a cutting-edge portfolio of integrated circuits designed for a multitude of applications that require robust performance, high reliability, and energy efficiency. As a leading product from NXP Semiconductors, the BZA100 series is engineered to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • High Integration: The BZA100 series integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Advanced Protection: These devices offer superior protection against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surges, ensuring the longevity and stability of your electronic designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the BZA100 series helps reduce power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • High Performance: With fast switching capabilities and low on-resistance, these ICs provide high-performance operation that is critical in today's high-speed digital environments.

Applications

The versatility of the BZA100 series allows it to be utilized across a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, particularly in infotainment and navigation units
  • Industrial controls where precision and durability are paramount
  • Telecommunications infrastructure, including base stations and networking equipment

Technical Specifications

The BZA100 series boasts impressive technical specifications that cater to the needs of high-performance circuit designs:

  • Voltage range tailored to specific application requirements
  • High surge current withstand capability
  • Low leakage current to ensure minimal power loss
  • Compact packaging options for space-constrained applications

With the BZA100 series, NXP continues to demonstrate its commitment to innovation and excellence in semiconductor technology. By choosing the BZA100 series for your electronic designs, you are selecting a product that embodies quality, performance, and the forward-thinking approach of NXP Semiconductors.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8958 $51.1866
65+ $1.5555 $101.1075
100+ $1.5069 $150.6900
138+ $1.4583 $201.2454
178+ $1.4097 $250.9266
238+ $1.2639 $300.8082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess