EN
  • EN
  • DE

STK404-120N-E

Part No STK404-120N-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 120W 12SIP  /  Amplifier IC 1-Channel (Mono) Class AB 12-SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 120W x 1 @ 6Ohm
Voltage - Supply 0V ~ 65V
Features Mute, Short-Circuit Protection, Standby
Mounting Type Through Hole
Supplier Device Package 12-SIP
Package / Case 12-SIP Formed Leads
Base Product Number STK404
Other Names 2156-STK404-120N-E-ON,ONSONSSTK404-120N-E,STK404-120N-EOS,STK404-120N-E
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260603-STK404-120N-E
Ultra Librarian 3D Model Ultra Librarian STK404-120N-E CAD Model

Description

ON Semiconductor STK404-120N-E Audio Power Amplifier

The STK404-120N-E is a high-quality audio power amplifier module produced by ON Semiconductor, a leading semiconductor solutions provider. This integrated circuit is designed to deliver robust audio amplification with high fidelity, making it an ideal choice for a wide range of audio applications, including home theater systems, hi-fi audio sets, and active speakers.

Key Features

  • Output Power: The STK404-120N-E is capable of delivering an impressive output power of up to 120 Watts, ensuring that it can drive even demanding speaker loads with ease.
  • High Efficiency: This audio amplifier module is engineered for high efficiency, which not only conserves energy but also minimizes heat generation, contributing to the longevity of the device.
  • Low Distortion: With its advanced design, the STK404-120N-E maintains low harmonic distortion levels, providing a clean and clear audio output that preserves the integrity of the original sound.
  • Multiple Protection Features: The module includes various protection features such as thermal shutdown and overcurrent protection, safeguarding the device against potential damage due to abnormal operating conditions.
  • Compact Design: The STK404-120N-E comes in a compact package, making it easy to integrate into various audio equipment without requiring a large amount of space.

Applications

With its versatile characteristics, the STK404-120N-E is suitable for a variety of audio applications. It can be used in professional audio systems, karaoke machines, and other consumer audio equipment that requires reliable and high-quality sound amplification.

Technical Specifications

  • Supply Voltage: The module operates at a recommended supply voltage, ensuring compatibility with a wide range of audio systems.
  • Load Impedance: It can accommodate different speaker impedances, allowing flexibility in speaker selection and system design.
  • Signal-to-Noise Ratio (SNR): A high SNR indicates that the amplifier can produce a clean audio output with minimal background noise.

Overall, the STK404-120N-E from ON Semiconductor stands out as a reliable and efficient solution for high-performance audio amplification, delivering outstanding sound quality and durability in a user-friendly package.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess