EN
  • EN
  • DE

SFT1407-S-TL-E

Part No SFT1407-S-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189257-SFT1407-S-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFT1407-S-TL-E CAD Model

Description

The SFT1407-S-TL-E from ON Semiconductor is a state-of-the-art N-channel MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve system performance.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: Engineered for fast switching, the SFT1407-S-TL-E is ideal for high-frequency power conversion applications.
  • Enhanced Thermal Performance: With an excellent thermal design, the MOSFET ensures reliable operation even under high-temperature conditions.
  • Robust Package: Housed in a compact, surface-mount package, it is well-suited for space-constrained applications.

Applications

The SFT1407-S-TL-E is versatile enough to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 115A
Power Dissipation (PD) 2.5W
RDS(on) 8.8 mΩ
Package Surface-Mount

The ON Semiconductor SFT1407-S-TL-E is a robust and efficient solution for designers looking to optimize their power systems with a reliable MOSFET that offers a blend of performance and compactness. Whether for industrial, computing, or telecommunications applications, this MOSFET stands out as a top choice for engineers focused on power efficiency and thermal management.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess