EN
  • EN
  • DE

TAS5768MDCA

Part No TAS5768MDCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 48HTSSOP / Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series PurePath™
Package Tube
Type Class D
Output Type 2-Channel (Stereo)
Voltage - Supply 3V ~ 3.6V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package 48-HTSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TAS5768
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260592-TAS5768MDCA
Ultra Librarian 3D Model Ultra Librarian TAS5768MDCA CAD Model

Description

Product Overview: TAS5768MDCA by Texas Instruments

The TAS5768MDCA is a sophisticated audio solution developed by Texas Instruments, engineered to deliver high-quality sound with efficient power management. This product is part of TI's extensive portfolio of audio devices, designed to cater to the needs of advanced digital audio systems. It is a perfect choice for applications requiring a combination of performance, functionality, and compactness.

Key Features

  • Integrated Audio DSP: The TAS5768MDCA comes with an integrated digital signal processor (DSP) that allows for advanced audio processing and optimization, enabling customization for various audio applications.
  • High-Resolution Audio: It supports high-resolution audio formats, providing a premium listening experience with enhanced clarity and detail.
  • Efficient Class-D Amplifier: As a class-D amplifier, this device offers high efficiency, which makes it ideal for battery-powered applications. It also ensures minimal heat generation and reduced power consumption.
  • Multiple Audio Inputs: The device accommodates various audio input options, including I2S and TDM, giving designers the flexibility to use it in a wide range of audio systems.
  • PurePath™ Technology: TI's exclusive PurePath™ technology ensures that the audio signal path is clean and unaltered, resulting in high-fidelity sound reproduction.
  • Flexible Power Supply: The TAS5768MDCA operates over a wide power supply range, allowing it to be used in diverse system configurations.

Applications

The versatility of the TAS5768MDCA makes it suitable for a variety of applications, including:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Smart audio devices

Technical Specifications

Below are some of the technical specifications of the TAS5768MDCA:

  • Output Power: Configurable based on application needs
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio output
  • Total Harmonic Distortion (THD): Low THD for accurate sound reproduction
  • Package: Compact and robust package suitable for space-constrained applications

In conclusion, the TAS5768MDCA from Texas Instruments is an innovative audio amplifier solution that brings together high performance, digital signal processing, and energy efficiency. It is an ideal choice for manufacturers and designers looking to create superior audio products with advanced features and reliable performance.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8837 $55.1859
16+ $6.4687 $103.4992
24+ $6.2666 $150.3984
33+ $6.0644 $200.1252
43+ $5.8623 $252.0789
58+ $5.2558 $304.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess