STB9NK50Z-1 N-Channel MOSFET by STMicroelectronics
The STB9NK50Z-1 is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of the MDmesh™ K1 series, which features state-of-the-art technology optimized for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and more.
With a drain-source voltage (V<sub>DS) of 500V, the STB9NK50Z-1 is capable of handling high voltage applications while maintaining a low on-resistance (R<sub>DS(on)) of 0.85 ohms. This low on-resistance is critical for improving overall efficiency by minimizing conduction losses when the MOSFET is in the 'on' state.
The device also boasts a maximum continuous drain current (I<sub>D) of 7A at 25°C, making it suitable for handling moderate power levels. Its power dissipation is rated at 45W, ensuring that it can sustain a significant amount of energy without overheating, thanks to its TO-220 package which is known for good thermal performance.
One of the key features of the STB9NK50Z-1 is its Zener-protected gate, which provides enhanced protection against electrostatic discharge (ESD) and ensures reliable operation in environments where ESD might be a concern. This feature is particularly useful in industrial applications where ruggedness and reliability are of paramount importance.
Furthermore, the device is designed with 100% avalanche tested technology, ensuring that it can withstand high-energy pulses in the avalanche and commutation mode. This makes the STB9NK50Z-1 an excellent choice for applications that require robustness against harsh electrical conditions.
In summary, the STB9NK50Z-1 from STMicroelectronics is a robust and efficient N-Channel power MOSFET that offers high voltage capability, low on-resistance, and enhanced protection features. Its performance and reliability make it an ideal choice for designers looking to optimize their power management solutions in a variety of applications.
For detailed specifications and application support, it is recommended to consult the datasheet and technical resources provided by STMicroelectronics.