EN
  • EN
  • DE

SCY81910BFCT1G

Part No SCY81910BFCT1G
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr onsemi
Package Bulk
Product Status Last Time Buy
REACH Status REACH Unaffected
Other Names 488-SCY81910BFCT1G
Standard Package 1
Win Source Part Number 1091948-SCY81910BFCT1G
Ultra Librarian 3D Model Ultra Librarian SCY81910BFCT1G CAD Model

Description

ON Semiconductor SCY81910BFCT1G: A Robust Voltage Regulator Solution

The SCY81910BFCT1G from ON Semiconductor is a cutting-edge voltage regulator designed to meet the demanding requirements of modern electronic devices. This component is part of ON Semiconductor's extensive portfolio of power management solutions, providing reliable and efficient voltage regulation for a wide range of applications.

The SCY81910BFCT1G is a fixed output, low dropout (LDO) voltage regulator that offers a stable and precise output voltage, ensuring the optimal performance of connected ICs and subsystems. It is capable of delivering up to 1A of continuous output current, making it suitable for powering medium to high power applications such as microprocessors, FPGAs, and other digital ICs.

One of the key features of this voltage regulator is its low quiescent current, which enhances the overall energy efficiency of the system and prolongs battery life in portable applications. Additionally, the SCY81910BFCT1G offers excellent transient response, ensuring that the output voltage remains stable even under rapid load changes, which is critical for maintaining system reliability.

The device operates over a wide input voltage range, accommodating various power sources and making it versatile for different design requirements. It includes built-in protection features such as overcurrent protection, thermal shutdown, and overvoltage protection, which safeguard the regulator and the system against adverse conditions.

The SCY81910BFCT1G comes in a compact SOT-223 package, which is ideal for space-constrained applications while still allowing for efficient heat dissipation. Its surface-mount design makes it suitable for automated assembly processes, reducing manufacturing time and costs.

ON Semiconductor's commitment to quality ensures that the SCY81910BFCT1G is a reliable component for your power management needs. Whether you're designing consumer electronics, industrial systems, or automotive applications, this voltage regulator provides a high-performance, energy-efficient solution that you can trust.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $4.3657
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess