EN
  • EN
  • DE

SBZBZX84C47LT1

Part No SBZBZX84C47LT1
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091401-SBZBZX84C47LT1
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBZBZX84C47LT1 CAD Model

Description

The ON Semiconductor SBZBZX84C47LT1 is a high-performance Zener diode, designed with precision voltage regulation in a wide variety of electronic circuits. This robust diode offers a 47V nominal Zener voltage, making it an ideal choice for providing reference voltages in numerous applications such as voltage stabilization and voltage regulation systems.

Key Features

  • Zener Voltage (VZ): 47V
  • Package: SOT-23, a compact surface-mount package that is suitable for automated assembly processes and space-constrained applications.
  • Power Dissipation: Capable of dissipating up to 225mW, providing adequate power handling for a variety of uses.
  • Tolerance: The Zener voltage tolerance is ±5%, offering precise voltage regulation for sensitive electronic components.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliable operation under extreme temperature conditions.
  • Configuration: Single, this Zener diode is designed for individual use or can be used in an array for higher power applications.

Applications

The SBZBZX84C47LT1 Zener diode is versatile and can be utilized in a variety of applications. Some common uses include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the SBZBZX84C47LT1 is no exception. It is manufactured to meet rigorous industry standards, ensuring high performance and dependability for critical applications. Whether for commercial, industrial, or high-reliability environments, this Zener diode is designed to deliver consistent performance.

Environmental Compliance

The SBZBZX84C47LT1 is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for manufacturers looking to create green products. It is also lead-free, reducing the environmental impact and health risks associated with lead-based electronics.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess