EN
  • EN
  • DE

SBT80-10J

Part No SBT80-10J
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220 / Diode Array 1 Pair Common Cathode Schottky 100 V 8A Through Hole TO-220-3 Full Pack
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Bulk
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 50 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220ML
Base Product Number SBT80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-SBT80-10J-ON,ONSONSSBT80-10J
Standard Package 100
Win Source Part Number 1203632-SBT80-10J
Ultra Librarian 3D Model Ultra Librarian SBT80-10J CAD Model

Description

The ON Semiconductor SBT80-10J is a robust power transistor designed to cater to a wide range of applications requiring high efficiency and reliability. This device is an integral component for engineers and designers looking to enhance the performance of their power management systems.

Key Features

  • Voltage Rating: The SBT80-10J boasts an impressive voltage rating, making it suitable for high-voltage applications.
  • Current Capability: With its substantial current handling capacity, this power transistor can easily manage heavy loads without compromising performance.
  • Low On-Resistance: The low on-resistance feature minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • High-Speed Switching: It is engineered for high-speed switching, which is essential for reducing switching losses and improving overall system responsiveness.
  • Thermal Performance: The SBT80-10J is encapsulated in a package that offers excellent thermal performance, ensuring reliability even under high-temperature operating conditions.

Applications

The SBT80-10J from ON Semiconductor is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Inverters
  • Automotive applications
  • Renewable energy systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SBT80-10J is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably over its intended lifespan. Each unit is subjected to rigorous testing to guarantee that it meets ON Semiconductor's stringent specifications for quality and performance.

Environmental Compliance

In addition to performance, the SBT80-10J is designed with environmental considerations in mind. It complies with various international standards for environmental safety and hazardous substance management, making it a responsible choice for eco-conscious businesses.

Whether you are designing power systems for industrial, automotive, or renewable energy applications, the SBT80-10J power transistor from ON Semiconductor is a choice that offers reliability, efficiency, and high performance.

You May Also Be Interested in

Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess