Products specifications

Manufacturer ON Semiconductor
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) at 25°C 130mA
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Maximum) at Id, Vgs 10Ohm at 100mA, 5V
Vgs(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 2.2nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 36pF at 5V
Power Dissipation (Maximum) 225mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803037-SBSS84LT1G
Ultra Librarian 3D Model Ultra Librarian SBSS84LT1G CAD Model

Description

ON Semiconductor SBSS84LT1G - Power MOSFET

The SBSS84LT1G is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a trusted leader in power and signal management solutions. This device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with low on-resistance and a high threshold voltage. It's an ideal choice for a wide range of applications, including power management in portable and battery-powered products, load switch, and power conversion systems.

Constructed with advanced PowerTrench® technology, the SBSS84LT1G ensures minimal power loss and heat dissipation, which enhances the overall efficiency of the systems it is incorporated into. This technology also contributes to the device's low threshold voltage and low gate charge, enabling fast switching speeds and reduced switching losses.

The SBSS84LT1G features a compact SOT-23 package, making it suitable for space-constrained applications. Despite its small size, this MOSFET does not compromise on performance, providing a drain-source voltage (V<sub>DS) of -30 V and a continuous drain current (I<sub>D) of -0.84 A. Its power dissipation is rated at 0.35 W, which allows for a decent amount of power handling capability relative to its size.

ON Semiconductor has ensured that the SBSS84LT1G is a robust and reliable component by incorporating built-in ESD protection, which guards against unexpected electrostatic discharges during handling and operation. This feature is critical for maintaining the longevity and reliability of both the MOSFET and the end product.

For design engineers looking for a P-Channel MOSFET that offers a balance between compactness, efficiency, and performance, the SBSS84LT1G is an excellent choice. Its low on-resistance, high-speed switching, and energy-efficient operation make it a valuable component in designing power-sensitive and space-limited applications.

ON Semiconductor is committed to environmental stewardship, and the SBSS84LT1G is no exception. It is a RoHS-compliant and Pb-free device, reflecting the company's dedication to producing environmentally friendly and sustainable products. With the SBSS84LT1G, designers can expect both high performance and peace of mind regarding environmental impact.

You May Also Be Interested in

NXP / Nexperia
N-channel enhancement mode field-effect transistor
Need more? Email Us
ECAD model for PHD95N03LT
Infineon Technologies
HEXFET-R Power MOSFET | MOSFET N-CH 40V 160A D2PAK
Lowest to $0.2481
ECAD model for IRL1404S
NXP / Nexperia
Need more? Email Us
ECAD model for PHD63N03LT
NXP / Nexperia
TrenchMOS? logic level FET
Need more? Email Us
ECAD model for PHP82NQ03LT
NXP / Nexperia
PowerMOS transistor
Need more? Email Us
ECAD model for PHP36N06E
Vishay
Power MOSFET(Vdss=1000V, Rds(on)=5.0ohm, Id=3.1A) | MOSFET N-CH 1000V 3.1A TO-247AC
Lowest to $3.4439
ECAD model for IRFPG30
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ECAD model for PHP12NQ15T
NXP / Nexperia
Need more? Email Us
ECAD model for PHP212D
NXP / Nexperia
Need more? Email Us
ECAD model for PHP36N03LT.127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
655+ $0.0988 $64.7140
1,595+ $0.0812 $129.5140
2,470+ $0.0786 $194.1420
3,405+ $0.0760 $258.7800
4,395+ $0.0737 $323.9115
5,885+ $0.0660 $388.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,000 pieces
MOQ: 655 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention