Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 3GHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074419-MC10EP11DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP11DR2G CAD Model

Description

ON Semiconductor MC10EP11DR2G Product Overview

The MC10EP11DR2G is a high-performance, precision ECL differential receiver/translator manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This device is specifically designed to address the needs for high-speed data transmission and signal conversion in a variety of applications, including telecommunications, data communications, and high-speed computing systems.

The MC10EP11DR2G operates with a differential ECL input to TTL output, making it an ideal choice for interfacing between systems that utilize different signaling technologies. The device boasts a wide operating range, with a supply voltage of 3.0 V to 5.5 V, which enables it to fit seamlessly into a broad spectrum of TTL and CMOS logic environments.

The product features a maximum frequency of 3.2 GHz, which ensures rapid signal processing and high data throughput. This high frequency, coupled with fast propagation delays, minimizes latency in critical communication paths and supports the demands of high-speed data networks. The MC10EP11DR2G offers a typical propagation delay of 190 ps, providing the swift performance necessary for today's fast-paced electronic systems.

ON Semiconductor has designed the MC10EP11DR2G with a differential input that includes an internal 50 kΩ pull-down resistor, which helps maintain signal integrity and reduces the need for external components. The device also includes a VBB output for single-ended use or DC biasing, adding to its versatility and ease of integration into existing designs.

The MC10EP11DR2G is available in an 8-lead SOIC package, which is widely used in the industry and known for its compact footprint. This space-saving design is crucial for applications where board space is at a premium. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

With its combination of high-speed performance, versatility, and reliable operation, the MC10EP11DR2G from ON Semiconductor is an excellent choice for designers looking to bridge different logic signaling technologies in their advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $2.9771
ECAD model for 74AVC1T1022GUX
Renesas Electronics America
IC CLK BUFFER 2:12 2GHZ 40VFQFPN
Need more? Email Us
ECAD model for 8SLVD1212NLGI
Renesas Electronics America
Clock Fanout Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $3.5044
ECAD model for IDT74FCT3807SOG
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QFN
Need more? Email Us
ECAD model for 74FCT3807SNDGI
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16TSSOP
Need more? Email Us
ECAD model for 2309NZ-1HPGG
Diodes Incorporated
CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 200 MHz 32-VFQFN Exposed Pad
Lowest to $4.5093
ECAD model for PI6CB18401ZHIEX-13R
Diodes Incorporated
CLOCK BUFFER V-QFN7070-48 T&R 3K / Clock Fanout Buffer (Distribution) IC 3:10 1.5 GHz 48-VFQFN Exposed Pad
Lowest to $2.9853
ECAD model for PI6C49S1510BZDIEX
Texas Instruments
IC CLK BUF 1:10 200MHZ 24TSSOP
Lowest to $31.3275
ECAD model for CDCVF2310MPWEP
Microchip Technology
IC CLK BUFFER 1:2 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 750 MHz 16-VFQFN Exposed Pad
Lowest to $8.7499
ECAD model for ZL40213LDG1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention