Products specifications

Product Status Obsolete
Capacitance @ Vr, F 2.18pF @ 25V, 1MHz
Capacitance Ratio 6.3
Capacitance Ratio Condition C2/C25
Voltage - Peak Reverse (Max) 32 V
Diode Type Single
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package SOD-523
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1493332-BB189,115
Ultra Librarian 3D Model Ultra Librarian BB189,115 CAD Model

You May Also Be Interested in

Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0894
ECAD model for BBY58-03WE6327
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1631
ECAD model for BB187,335
Infineon Technologies
DIODE TUNING 10V 20MA TSLP-2
Need more? Email Us
ECAD model for BBY58-02LE6327
Infineon Technologies
DIODE TUNING 6V 20MA SOD-323
Need more? Email Us
ECAD model for BBY53-03W E-6327
Murata Electronics North America
Variable Capacitance Diode 15V 20pF
Lowest to $0.1787
ECAD model for KV1435
Skyworks Solutions Inc.
DIODE VARACTOR / Hyperabrupt Junction Tuning Varactor
Lowest to $18.2278
ECAD model for SMVA1705-004LF
Skyworks Solutions Inc.
DIODE VARACTOR 30V 20MA 0402 / Plastic Packaged Abrupt Junction Tuning Varactors
Lowest to $8.3859
ECAD model for SMV1405-040LF
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $2.0631
ECAD model for HVC368BTRF-E
Maxim Integrated
Diode Varactor 15V 20mA
Lowest to $2.4562
ECAD model for MAX14689EWL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention