Products specifications

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 2.18pF @ 25V, 1MHz
Capacitance Ratio 6.3
Capacitance Ratio Condition C2/C25
Voltage - Peak Reverse (Max) 32V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1022270-BB189,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BB189,315 CAD Model

Description

The Product BB189,315 from NXP Semiconductors is a cutting-edge component designed for high-performance applications in the electronics industry. NXP, a renowned leader in the semiconductor space, has engineered this product to meet the rigorous demands of modern technology, offering both reliability and efficiency.

Key Features

  • High Precision: The BB189,315 is built with precision in mind, ensuring consistent performance and accuracy in its operation.
  • Durability: Crafted with robust materials, this product can withstand challenging conditions, making it suitable for a wide range of industrial applications.
  • Energy Efficiency: With an emphasis on power conservation, the BB189,315 is designed to optimize energy usage, reducing the overall power consumption of the systems it is integrated with.
  • Compact Design: The compact form factor of this product allows for seamless integration into various electronic assemblies without compromising on space.

Applications

The BB189,315 is versatile and can be used in numerous applications, including but not limited to:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control units
  • Medical devices

Technical Specifications

NXP's BB189,315 boasts a comprehensive set of technical specifications that make it a top choice for professionals in the field. It is characterized by its high-speed operation, compatibility with various signal processing standards, and the ability to work under a broad range of temperatures, ensuring functionality in diverse environments.

Quality and Support

NXP provides extensive support and a commitment to quality for the BB189,315. Customers can access detailed documentation, technical support, and resources to assist with integration, configuration, and troubleshooting. Furthermore, NXP's dedication to quality assurance means that each unit of the BB189,315 is rigorously tested to meet stringent industry standards.

You May Also Be Interested in

Infineon Technologies
DIODE TUNING HIGH Q CC SOT-323
Lowest to $0.1888
ECAD model for BBY66-05WE6327
Infineon Technologies
DIODE TUNING 6V 20MA SOD-323
Need more? Email Us
ECAD model for BBY53-03W E-6327
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Lowest to $0.5574
ECAD model for BB814E6327GR1HTSA1
Infineon Technologies
DIODE TUNING 16V 20MA SC-79
Need more? Email Us
ECAD model for BBY55-02V E6327
Infineon Technologies
DIODE VARACTOR 10V SNGL PG-SC79
Need more? Email Us
ECAD model for BBY5602VH6327XTSA1
Skyworks Solutions Inc.
DIODE VARACTOR 22V 20MA SC79 / Hyperabrupt Junction Tuning Varactors
Need more? Email Us
ECAD model for SMV2019-079LF
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0880
ECAD model for 1SV305(TPH3,F)
Skyworks Solutions Inc.
DIODE VARACTOR 30V 20MA 0402 / Plastic Packaged Abrupt Junction Tuning Varactors
Lowest to $8.3859
ECAD model for SMV1405-040LF
Maxim Integrated
Diode Varactor 15V 20mA
Lowest to $2.4562
ECAD model for MAX14689EWL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention