EN
  • EN
  • DE

SBS004-TL

Part No SBS004-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314214-SBS004-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBS004-TL CAD Model

Description

The SBS004-TL is a high-performance Schottky Barrier Diode designed by ON Semiconductor, renowned for its expertise in power and signal management. This diode is specifically engineered to offer low forward voltage drop and high current capability, making it an excellent choice for a wide range of applications where efficiency is a key concern.

Key Features

  • Low Forward Voltage Drop: The SBS004-TL boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capacity: With its ability to handle high currents, this diode is suitable for high-power applications and can manage substantial power loads without performance degradation.
  • Fast Switching Speed: The diode's fast switching capability ensures that it can respond quickly to changes in voltage, making it ideal for high-frequency applications.
  • Low Power Loss: Its efficient design translates to lower power loss, which is crucial for applications requiring energy efficiency and extended battery life.
  • Robust Thermal Performance: The SBS004-TL is designed to operate reliably over a wide temperature range, ensuring stable performance under varying thermal conditions.

Applications

The versatility of the SBS004-TL makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Power supply circuits
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Portable devices and battery-powered equipment

Product Specifications

The SBS004-TL Schottky Barrier Diode features a repetitive peak reverse voltage of 40V and a continuous forward current of 0.5A. This diode is packaged in a compact SOD-323 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that this diode meets the highest standards of reliability and performance, making it a trusted component for engineers and designers across various industries.

For detailed product information, technical specifications, and application support, visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8954 $66.3390
75+ $1.5558 $116.6850
115+ $1.5073 $173.3395
160+ $1.4588 $233.4080
205+ $1.4103 $289.1115
275+ $1.2636 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess